Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Remote access
- - Full
- - Language version: English
Long product name Symantec WinFax Pro v10 EN CD NT9x Full
:
WinFax PRO RET - v10 International
The short editorial description of Symantec WinFax Pro v10 EN CD NT9x Full
WinFax PRO RET - v10 International
More>>>
Short summary description Symantec WinFax Pro v10 EN CD NT9x Full:
This short summary of the Symantec WinFax Pro v10 EN CD NT9x Full data-sheet is auto-generated and uses the product title and the first six key specs.
Symantec WinFax Pro v10 EN CD NT9x, Remote access, Full, English, 57 MB, 16 MB, PC
Long summary description Symantec WinFax Pro v10 EN CD NT9x Full:
This is an auto-generated long summary of Symantec WinFax Pro v10 EN CD NT9x Full based on the first three specs of the first five spec groups.
Symantec WinFax Pro v10 EN CD NT9x. Type: Remote access, License type: Full, Language version: English. Minimum storage drive space: 57 MB, Minimum RAM: 16 MB, Platform: PC. Media types supported: CD-ROM, Number of users: 1 user(s)