location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sylvania 0025891 fluorescent bulb 11 W G23 Cool white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sylvania Check ‘Sylvania’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0025891
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0025891 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5410288258911
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Sylvania’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sylvania: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Mar 2024 14:32:04
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sylvania 0025891 fluorescent bulb 11 W G23 Cool white
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - G23
  • - 900 lm Cool white 4000 K 10000 h
  • - Color Rendering Index (CRI): 80
Long product name Sylvania 0025891 fluorescent bulb 11 W G23 Cool white :
The short editorial description of Sylvania 0025891 fluorescent bulb 11 W G23 Cool white

11 W, 4000 K, G23, A
More>>>
Short summary description Sylvania 0025891 fluorescent bulb 11 W G23 Cool white:
This short summary of the Sylvania 0025891 fluorescent bulb 11 W G23 Cool white data-sheet is auto-generated and uses the product title and the first six key specs.

Sylvania 0025891, 11 W, G23, 10000 h, 900 lm, Cool white

Long summary description Sylvania 0025891 fluorescent bulb 11 W G23 Cool white:
This is an auto-generated long summary of Sylvania 0025891 fluorescent bulb 11 W G23 Cool white based on the first three specs of the first five spec groups.

Sylvania 0025891. Bulb power: 11 W, Fitting/cap type: G23, Luminous flux: 900 lm, Light color: Cool white, Color Rendering Index (CRI): 80, Bulb lifetime: 10000 h