location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sweex LAN Media Center 250GB Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sweex Check ‘Sweex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Media Center with LAN 250 GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MM132
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717534004979
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Sweex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sweex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:18:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sweex LAN Media Center 250GB Silver :
The short editorial description of Sweex LAN Media Center 250GB Silver

LAN Media Center 250GB
More>>>
Short summary description Sweex LAN Media Center 250GB Silver:
This short summary of the Sweex LAN Media Center 250GB Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sweex LAN Media Center 250GB, Silver, AVI, DAT, DivX, MPEG, VOB, XviD, MP3, WAV, WMA, 250 GB, USB 2.0, Ethernet, Ethernet, Fast Ethernet

Long summary description Sweex LAN Media Center 250GB Silver:
This is an auto-generated long summary of Sweex LAN Media Center 250GB Silver based on the first three specs of the first five spec groups.

Sweex LAN Media Center 250GB. Product color: Silver, Video compression formats: AVI, DAT, DivX, MPEG, VOB, XviD, Audio formats supported: MP3, WAV, WMA. HDD capacity: 250 GB. Interface: USB 2.0, Ethernet. Networking features: Ethernet, Fast Ethernet. Power requirements: 5V @ 1.5A; 12V @ 1.5A

Brand Image Article code product Stock Price from
Conceptronic Grab'n'GO Wireless Media Player Conceptronic Grab'n'GO Wireless Media Player
(show image)
C54WMP Wireless Media Player 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB Black Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB Black
(show image)
CM3PLUS250 Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB 0.00
(excl. VAT)
0 (incl. VAT)