location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com MDP2VGA video cable adapter 5.12" (0.13 m) Mini DisplayPort VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - VESA Certified - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Display - mDP 1.2 to VGA Dongle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDP2VGA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030836913 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 305190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:31:57
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com MDP2VGA video cable adapter 5.12" (0.13 m) Mini DisplayPort VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MINI DISPLAYPORT TO VGA ADAPTER: Mini DP 1.2 (HBR2) video adapter connects a VGA display or projector supporting 1920x1200 & 1080p at 60Hz; EDID & DDC pass-through ensures compatibility between source & display / VESA DisplayPort certified
  • - HOST COMPATIBILITY: Active digital to analog converter supports mDP/mDP++ source including Thunderbolt 1 & 2 MacBooks, MacBook Air & Mac Mini, Microsoft Surface Pro 1-6, desktops (AMD FirePro/NVidia Quadro), laptops, mini itx computers, Intel NUC & docks
  • - INCREASE PRODUCTIVITY: Connect a VGA monitor or projector, or add a second display to your workstation using this mDP to VGA adapter dongle; Compact design makes it ideal for travel to & from office/home / 5" (13cm) cable
  • - SCREW LOCKING VGA: Mini DisplayPort to VGA display adapter supports VGA screw locking cable to prevent cable from coming loose or accidental disconnection from VGA displays and projectors / Tested with VGA cables up to 25'
  • - EASY TO USE: With no software or drivers required, the Mini DP to VGA converter (male to female) works with any OS including Windows, Ubuntu and macOS; Compatible with MiniDP devices like Microsoft Surface PCs or TB1/TB2 MacBooks
Guarantee: 3 Years
Long product name StarTech.com MDP2VGA video cable adapter 5.12" (0.13 m) Mini DisplayPort VGA (D-Sub) Black :
The short editorial description of StarTech.com MDP2VGA video cable adapter 5.12" (0.13 m) Mini DisplayPort VGA (D-Sub) Black

StarTech.com Mini DisplayPort to VGA Adapter - Active Mini DP to VGA Converter - 1080p Video - VESA Certified - mDP or Thunderbolt 1/2 Mac/PC to VGA Monitor/Display - mDP 1.2 to VGA Dongle (MDP2VGA)
More>>>
StarTech.com MDP2VGA video cable adapter 5.12" (0.13 m) Mini DisplayPort VGA (D-Sub) Black:
The official marketing text of StarTech.com MDP2VGA video cable adapter 5.12" (0.13 m) Mini DisplayPort VGA (D-Sub) Black as supplied by the manufacturer

Connect your VGA monitor to a Mini DisplayPort equipped computer

This Mini DisplayPort to VGA adapter lets you connect your mDP computer to a VGA monitor or projector. The adapter works with Mini DisplayPort computers like your Ultrabook™ or any Microsoft® Surface™ Pro devices equipped with mDP.

Easily connect your Mini DisplayPort computer to a VGA display

The mDP to VGA adapter lets you connect your Mini DisplayPort laptop, desktop or tablet to a VGA display. The adapter is compatible with mDP ports as well as Thunderbolt 1 and Thunderbolt 2 I/O ports, and supports plug-and-play connectivity ensuring a hassle-free setup.

Works with legacy VGA monitors

The Mini DisplayPort adapter makes your mDP computer fully compatible with existing VGA monitors or projectors in your home or around your office. The VGA connector features nuts that mate with the screws on standard VGA cables, to ensure your video cable won’t get disconnected.

Designed for maximum portability

The Mini DisplayPort to VGA converter maximizes portability with a compact, lightweight design, making it the perfect travel accessory to carry with your Surface Pro or Ultrabook, fitting easily into your laptop bag or carrying case. This ultra-portable design makes this adapter perfect for BYOD (Bring Your Own Device) applications at the office.

Crystal-clear picture quality

With support for video resolutions up to 1920x1200 or 1080p, you’ll be surprised at the picture quality the adapter provides, even when connected to a legacy VGA monitor, projector or television. The adapter harnesses the video capabilities built into your mDP connection to deliver every detail in stunning high-definition.

The MDP2VGA is backed by a 3-year StarTech.com warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com MDP2VGA video cable adapter 5.12" (0.13 m) Mini DisplayPort VGA (D-Sub) Black:
This short summary of the StarTech.com MDP2VGA video cable adapter 5.12" (0.13 m) Mini DisplayPort VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com MDP2VGA, 5.12" (0.13 m), Mini DisplayPort, VGA (D-Sub), Male, Female, Straight

Long summary description StarTech.com MDP2VGA video cable adapter 5.12" (0.13 m) Mini DisplayPort VGA (D-Sub) Black:
This is an auto-generated long summary of StarTech.com MDP2VGA video cable adapter 5.12" (0.13 m) Mini DisplayPort VGA (D-Sub) Black based on the first three specs of the first five spec groups.

StarTech.com MDP2VGA. Cable length: 5.12" (0.13 m), Connector 1: Mini DisplayPort, Connector 2: VGA (D-Sub). Weight: 0.988 oz (28 g), Width: 1.4" (35.6 mm), Depth: 7.28" (185 mm). Package width: 7.87" (200 mm), Package depth: 8.66" (220 mm), Package height: 0.236" (6 mm). Master (outer) case width: 6.65" (169 mm), Master (outer) case length: 9.84" (250 mm), Master (outer) case height: 4.45" (113 mm)

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
5.12" (0.13 m)
Connector 1 *
Mini DisplayPort
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Female
DisplayPort version
1.2
Maximum resolution
1920 x 1200 pixels
Supported video modes
720p, 1080p
HBR2 support
Yes
Product color
Black
Plug and Play
Yes
Converter type
Active video converter
Weight & dimensions
Weight
0.988 oz (28 g)
Weight & dimensions
Width
1.4" (35.6 mm)
Depth
7.28" (185 mm)
Height
0.748" (19 mm)
Packaging data
Package width
7.87" (200 mm)
Package depth
8.66" (220 mm)
Package height
0.236" (6 mm)
Package weight
1.31 oz (37 g)
Technical details
Compliance certificates
RoHS, CE
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
6.65" (169 mm)
Master (outer) case length
9.84" (250 mm)
Master (outer) case height
4.45" (113 mm)
Quantity per master (outer) case
120 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)