location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Staedtler Textsurfer dry 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Staedtler Check ‘Staedtler’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Textsurfer dry
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12864-1
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Staedtler: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Oct 2017 13:11:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name Staedtler Textsurfer dry 1 pc(s) :
The short editorial description of Staedtler Textsurfer dry 1 pc(s)

Textsurfer dry Highlighter
More>>>
Short summary description Staedtler Textsurfer dry 1 pc(s):
This short summary of the Staedtler Textsurfer dry 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Staedtler Textsurfer dry, Yellow, 0.315" (8 mm), 0.157" (4 mm), 1 pc(s)

Long summary description Staedtler Textsurfer dry 1 pc(s):
This is an auto-generated long summary of Staedtler Textsurfer dry 1 pc(s) based on the first three specs of the first five spec groups.

Staedtler Textsurfer dry. Product color: Yellow. Diameter: 0.315" (8 mm), Lead diameter: 0.157" (4 mm). Quantity per pack: 1 pc(s)