location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SPC ebook INTERNET electronic ink 6 "5604S 2GB - card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SPC Check ‘SPC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ebook SPC INTERNET electronic ink 6 "5604S 2GB - card reader
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5604S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8436008709911
Category:
Does not fit in any category
Not Categorized Check ‘SPC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SPC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name SPC ebook INTERNET electronic ink 6 "5604S 2GB - card reader :
The short editorial description of SPC ebook INTERNET electronic ink 6 "5604S 2GB - card reader

SPC 5604S eBook Reader 6 Pulgadas 2GB Gris
More>>>
Short summary description SPC ebook INTERNET electronic ink 6 "5604S 2GB - card reader:
This short summary of the SPC ebook INTERNET electronic ink 6 "5604S 2GB - card reader data-sheet is auto-generated and uses the product title and the first six key specs.

SPC ebook INTERNET electronic ink 6 "5604S 2GB - card reader

Long summary description SPC ebook INTERNET electronic ink 6 "5604S 2GB - card reader:
This is an auto-generated long summary of SPC ebook INTERNET electronic ink 6 "5604S 2GB - card reader based on the first three specs of the first five spec groups.

SPC ebook INTERNET electronic ink 6 "5604S 2GB - card reader

Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 02:33:31
Uk has collected 1 expert review for SPC ebook INTERNET electronic ink 6 "5604S 2GB - card reader and the rating is 74 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
74%
Brand Image Article code product Stock Price from
SPC

SPC LIBRO ELECTRONICO TINTA ELECTRONICA INTERNET 5601F 4GB 6"" TACTIL (INCLUYE F
(show image)
5601F LIBRO ELECTRONICO TINTA ELECTRONICA SPC INTERNET 5601F 4GB 6"" TACTIL (INCLUYE F 0.00
(excl. VAT)
0 (incl. VAT)
SPC

SPC LIBRO ELECTRONICO INTERNET 5704N MP5 HD DRM 7"" 4GB
(show image)
5704N LIBRO ELECTRONICO SPC INTERNET 5704N MP5 HD DRM 7"" 4GB 0.00
(excl. VAT)
0 (incl. VAT)