location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VIDEO PROJECTOR VPL-CX4PS1 data projector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VIDEO PROJECTOR VPL-CX4PS1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-CX4PS1
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:22
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony VIDEO PROJECTOR VPL-CX4PS1 data projector :
The short editorial description of Sony VIDEO PROJECTOR VPL-CX4PS1 data projector

VIDEO PROJECTOR VPL-CX4PS1 INKL GRATIS CLIE T425 IN (PC)
More>>>
Sony VIDEO PROJECTOR VPL-CX4PS1 data projector:
The official marketing text of Sony VIDEO PROJECTOR VPL-CX4PS1 data projector as supplied by the manufacturer

High Brightness.
With 1000 ANSI Lumens the VPL-CX4 can be used in almost any light conditions.

USB Port.
The VPL-CX4 is equipped with a USB port to allow the connection of a PC for Mouse Control.

New Remote Commander.
Besides Freeze, digital Zoom and Digital Keystone, the new remote is now equipped with a joystick. This allows you to control the cursor of the PC like a remote mouse.

Small, Thin & Light.
By adopting the new, even smaller optical unit, the VPL-CX4 is small in size and low in weight.

Unique front cover.
When carrying the unit, the flip-down front cover protects the lens and the controls. Once opened, the cover is used as a control panel and speakers.

Quiet operation.
The new cooling mechanism reduces the fan noise.
High Brightness.
With a full 1000 ANSI lumens brightness the VPL-CX4 delivers clear, brilliant images Making sure that your presentations always deliver the right message. Even in daylight.

Mouse Control
The VPL-CX4 is equipped with a USB Port to allow the connection of a PC for Mouse Control and Projector Control via the supplied Projector Station Software.
With a simple USB connection you can control all functions of the projector from the desktop of your PC.

Small, lightweight and smart design.
Weighing just 2.4 kg, the VPL-CX4 is light enough to carry anywhere. It's now easier to make bright and clear presentations any time, any place.

Easy to use.
The VPL-CX4 is not only easy to carry but set-up is complete within seconds. No complicated adjustments are required.

Quiet operation.
A revised cooling system reduces the fan noise of the
VPL-CX4. It keeps fan noise at a whisper, so your audience can concentrate on the presentation.

Short summary description Sony VIDEO PROJECTOR VPL-CX4PS1 data projector:
This short summary of the Sony VIDEO PROJECTOR VPL-CX4PS1 data projector data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VIDEO PROJECTOR VPL-CX4PS1, 750:1, LCD, 0 - 35 °C, 35 - 85%, 1000 ANSI lumens, 10.8 x 8.43 x 2.56" (275 x 214 x 65 mm)

Long summary description Sony VIDEO PROJECTOR VPL-CX4PS1 data projector:
This is an auto-generated long summary of Sony VIDEO PROJECTOR VPL-CX4PS1 data projector based on the first three specs of the first five spec groups.

Sony VIDEO PROJECTOR VPL-CX4PS1. Contrast ratio (typical): 750:1. Display: LCD. Output: 1000 ANSI lumens, Dimensions (WxDxH): 10.8 x 8.43 x 2.56" (275 x 214 x 65 mm), Resolution: 1024 x 768 pixels

Projector
Contrast ratio (typical) *
750:1
Multimedia
Number of built-in speakers
2
Display
Display
LCD
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operational conditions
Operating relative humidity (H-H)
35 - 85%
Other features
Output
1000 ANSI lumens
Dimensions (WxDxH)
10.8 x 8.43 x 2.56" (275 x 214 x 65 mm)
Resolution
1024 x 768 pixels
Interface
USB Type B
Lens system
1.2 times zoom lens, from F 1.8 to 2.2, from f 28.4 to 34.0 mm