location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VGN-NR31Z/S Intel® Core™2 Duo T5550 15.4" 3 GB DDR2-SDRAM 200 GB NVIDIA GeForce 8400M GT Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
NR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vaio VGN-NR31Z/S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-NR31Z/S
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 306283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:13:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VAIO VGN-NR31Z/S Intel® Core™2 Duo T5550 15.4" 3 GB DDR2-SDRAM 200 GB NVIDIA GeForce 8400M GT Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T5550 1.83 GHz
  • - 15.4" Gloss
  • - 3 GB DDR2-SDRAM 667 MHz
  • - 200 GB
  • - NVIDIA GeForce 8400M GT
  • - Windows Vista Home Premium
Long product name Sony VAIO VGN-NR31Z/S Intel® Core™2 Duo T5550 15.4" 3 GB DDR2-SDRAM 200 GB NVIDIA GeForce 8400M GT Windows Vista Home Premium :
The short editorial description of Sony VAIO VGN-NR31Z/S Intel® Core™2 Duo T5550 15.4" 3 GB DDR2-SDRAM 200 GB NVIDIA GeForce 8400M GT Windows Vista Home Premium

Vaio VGN-NR31Z/S - Intel® Core™2 Duo-processor T5550 (1830 MHz), Mobile Intel® PM965 Express, 3GB DDR2 SDRAM, 200GB Serieel ATA, 15.4" X-black LCD (1280 x 800 resolution), NVIDIA® GeForce® 8400M GT GPU (128 MB), V.92/V.90 modem, 802.11a/b/g/ Draft n, Windows Vista® Home Premium
More>>>
Sony VAIO VGN-NR31Z/S Intel® Core™2 Duo T5550 15.4" 3 GB DDR2-SDRAM 200 GB NVIDIA GeForce 8400M GT Windows Vista Home Premium:
The official marketing text of Sony VAIO VGN-NR31Z/S Intel® Core™2 Duo T5550 15.4" 3 GB DDR2-SDRAM 200 GB NVIDIA GeForce 8400M GT Windows Vista Home Premium as supplied by the manufacturer

Eenvoudig, sportief en up-to-date
Stijlvolle, zilverkleurige personal notebook voor snelle multimediatoepassingen
- X-black LCD-scherm van 15,4 inch voor scherp en natuurlijk beeld.
- Werken met de krachtige Intel® Core™ 2 Duo-processor, de NVIDIA®-graphics en het RAM-geheugen van 3 GB.
- Gebruiksvriendelijk dankzij ergonomisch ontwerp en 4 USB-sleuven voor maximale aansluitmogelijkheden.
- U kunt zelf multimedia maken met Windows Vista® Home Premium, VAIO® Movie Story en VAIO® Music Box.

Short summary description Sony VAIO VGN-NR31Z/S Intel® Core™2 Duo T5550 15.4" 3 GB DDR2-SDRAM 200 GB NVIDIA GeForce 8400M GT Windows Vista Home Premium:
This short summary of the Sony VAIO VGN-NR31Z/S Intel® Core™2 Duo T5550 15.4" 3 GB DDR2-SDRAM 200 GB NVIDIA GeForce 8400M GT Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VGN-NR31Z/S, Intel® Core™2 Duo, 1.83 GHz, 15.4", 3 GB, 200 GB, Windows Vista Home Premium

Long summary description Sony VAIO VGN-NR31Z/S Intel® Core™2 Duo T5550 15.4" 3 GB DDR2-SDRAM 200 GB NVIDIA GeForce 8400M GT Windows Vista Home Premium:
This is an auto-generated long summary of Sony VAIO VGN-NR31Z/S Intel® Core™2 Duo T5550 15.4" 3 GB DDR2-SDRAM 200 GB NVIDIA GeForce 8400M GT Windows Vista Home Premium based on the first three specs of the first five spec groups.

Sony VAIO VGN-NR31Z/S. Processor family: Intel® Core™2 Duo, Processor model: T5550, Processor frequency: 1.83 GHz. Display diagonal: 15.4". Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB. Discrete graphics card model: NVIDIA GeForce 8400M GT. Operating system installed: Windows Vista Home Premium. Weight: 6.39 lbs (2.9 kg)

Display
Display diagonal *
15.4"
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5550
Processor cores
2
Processor threads
2
Processor frequency *
1.83 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Maximum internal memory *
4 GB
Storage
Total storage capacity *
200 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA GeForce 8400M GT
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Camera
Front camera
No
Optical drive
CD read speed
24x
CD write speed
24x
CD-R read speed
24x
CD-R write speed
24x
CD-RW read speed
24x
CD-RW write speed
24x
DVD-R read speed
8x
DVD-R write speed
8x
DVD-R Double Layer write speed
6x
DVD-RW write speed
6x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+R Double Layer write speed
6x
DVD-RAM read speed
5x
DVD-RAM write speed
5x
Network
Networking features
100 BASE-TX/10 BASE-T
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® PM965 Express
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
32427
Conflict-Free processor
No
Weight & dimensions
Width
14.2" (360 mm)
Depth
10.6" (269 mm)
Height (front)
1.24" (3.14 cm)
Height (rear)
1.49" (3.79 cm)
Weight *
6.39 lbs (2.9 kg)
Other features
Wireless technology
802.11a/b/g/ Draft n
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
Internal modem
Yes
Modem type
V.92/V.90