location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VCT-VPR1 tripod Digital/film cameras 3 leg(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VCT-VPR1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VCT-VPR1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524908282
Category:
Portable three-legged frame, used as a platform for supporting the weight and maintaining the stability of some other object such as a camera.
Tripods Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 525447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Nov 2020 08:28:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VCT-VPR1 tripod Digital/film cameras 3 leg(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Purpose: Digital/film cameras
  • - 3 leg(s)
  • - Height (max): 57.7" (146.5 cm)
  • - Black
Long product name Sony VCT-VPR1 tripod Digital/film cameras 3 leg(s) Black :
The short editorial description of Sony VCT-VPR1 tripod Digital/film cameras 3 leg(s) Black

VCT-VPR1, Remote Control Tripod
More>>>
Sony VCT-VPR1 tripod Digital/film cameras 3 leg(s) Black:
The official marketing text of Sony VCT-VPR1 tripod Digital/film cameras 3 leg(s) Black as supplied by the manufacturer

Steady shooting with easy control
Aluminium tripod with advanced remote control, quick shoe and multi USB cable

- Compose every shot with complete control.
- Take it anywhere thanks to a compact design.
- Simply mount your Handycam® via quick shoe.

- Get up close with zoom - Pull yourself closer to your subject with the zoom lever on the remote, or use the slow zoom switch for a more measured close up.
- Compose a shot with grid lines - Check vertical and horizontal alignment with the grid line button on the remote, which shows 4 white lines to help line up a shot.
- Streaky effect with bulb shooting - The photo button slows the shutter speed, so moving clouds or passing trains appear as streaks while stationary objects stay sharp.
- Get flexible with a detachable remote control - Simply attach the remote to the tripod and control your shooting from a distance, get close up shots without scaring the wildlife.
- Quick and easy mounting with quick shoe - Always capture the moment perfectly, quickly attach the Handycam® for a steady shot and then easily release once you’re done.
- Attach different cameras with connector cable - Connect the camera or camcorder best suited to the shot using the multi terminal (please check compatibility tab)..
- High and low shots using the elevator - The tripod extends to a maximum height of 1,465mm and goes right down to a low angle of 435mm for high or low shots.
- Smooth pans and tilts with the tripod head - Whether it’s left, right, up or down, the tripod’s oil fluid head allows you to follow your subject with smooth movement.
- Straight shooting with the leveller - When the bubble in the leveller is completely inside the red circle, the tripod platform is perfectly horizontal.
- Pack it up and take anywhere - The tripod is slim and compact, slip it in the supplied case and take it on a shoot with no bother.

Short summary description Sony VCT-VPR1 tripod Digital/film cameras 3 leg(s) Black:
This short summary of the Sony VCT-VPR1 tripod Digital/film cameras 3 leg(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VCT-VPR1, 3 leg(s), Black, 57.7" (146.5 cm)

Long summary description Sony VCT-VPR1 tripod Digital/film cameras 3 leg(s) Black:
This is an auto-generated long summary of Sony VCT-VPR1 tripod Digital/film cameras 3 leg(s) Black based on the first three specs of the first five spec groups.

Sony VCT-VPR1. Number of legs: 3 leg(s). Height (max): 57.7" (146.5 cm), Height (min): 17.1" (43.5 cm). Product color: Black

Features
Purpose *
Digital/film cameras
Number of legs *
3 leg(s)
Number of leg sections
4
Product color *
Black
Material
Aluminum
Weight & dimensions
Height (min)
17.1" (43.5 cm)
Height (max) *
57.7" (146.5 cm)
Packaging content
Carrying case
Yes
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)