location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Data Cart 100-260GB 230m AIT3 1pk Blank data tape 0.315" (8 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDX3-100C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDX3100CN
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony Data Cart 100-260GB 230m AIT3 1pk Blank data tape 0.315" (8 mm) :
The short editorial description of Sony Data Cart 100-260GB 230m AIT3 1pk Blank data tape 0.315" (8 mm)

AIT3 Cartridge 100 260GB 230m single pack
More>>>
Sony Data Cart 100-260GB 230m AIT3 1pk Blank data tape 0.315" (8 mm):
The official marketing text of Sony Data Cart 100-260GB 230m AIT3 1pk Blank data tape 0.315" (8 mm) as supplied by the manufacturer

Sony AIT (Advanced Intelligent Tape) format is intelligently engineered to stand apart - no other tape cartridge features both an MIC chip (the brains) and a pure metal magnetic layer designed for maximum capacity and longevity (the brawn). AME (Advanced Metal Evaporated) Tape- Now Sony delivers 100% pure cobalt for high retentivity. Patented process for depositing a pure metal magnetic layer directly on the basefilm without adhesive or binders. The benefit from this AME technology is maximum recording performance. MIC (Memory in Cassette)- The AIT cartridges feature a built-in flash memory chip that stores directory and operational information. The result is rapid access to desired data and greatly reduced loading and ejection times. DLC (Diamond Like Carbon) Coating- The tape surface is protected by a smooth carbon coating that is nearly as hard as diamond and 20 times harder than metal oxides. The benefit is maximum reliability and life.

Short summary description Sony Data Cart 100-260GB 230m AIT3 1pk Blank data tape 0.315" (8 mm):
This short summary of the Sony Data Cart 100-260GB 230m AIT3 1pk Blank data tape 0.315" (8 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Data Cart 100-260GB 230m AIT3 1pk, Blank data tape, 260 GB, AIT, 5 - 45 °C, 20 - 80%, 5 - 32 °C

Long summary description Sony Data Cart 100-260GB 230m AIT3 1pk Blank data tape 0.315" (8 mm):
This is an auto-generated long summary of Sony Data Cart 100-260GB 230m AIT3 1pk Blank data tape 0.315" (8 mm) based on the first three specs of the first five spec groups.

Sony Data Cart 100-260GB 230m AIT3 1pk. Product type: Blank data tape, Compressed capacity: 260 GB, Film type: AIT. Tape size: 0.315" (8 mm), Tape length: 9055.1" (230 m), Tape thickness: 5.3 µm. Dimensions (WxDxH): 3.74 x 2.46 x 0.591" (95 x 62.5 x 15 mm), Total storage capacity: 100 GB, Technical features: Advance Metal Evaporated (AME), Diamond Like Carbon (DLC) surface, Memory in Cassette (MIC)

Performance
Product type *
Blank data tape
Compressed capacity
260 GB
Film type
AIT
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
5 - 32 °C
Weight & dimensions
Tape size
0.315" (8 mm)
Weight & dimensions
Tape length
9055.1" (230 m)
Tape thickness
5.3 µm
Weight
2.79 oz (79 g)
Other features
Dimensions (WxDxH)
3.74 x 2.46 x 0.591" (95 x 62.5 x 15 mm)
Technical features
Advance Metal Evaporated (AME), Diamond Like Carbon (DLC) surface, Memory in Cassette (MIC)
Recording technology
AIT-3
Total storage capacity
100 GB
Country Distributor
United Kingdom 1 distributor(s)