location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DATA CARTRIDGE 8MM Blank data tape 0.315" (8 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QGD170ME
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QGD170ME show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4901780358076
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Apr 2022 13:00:48
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony DATA CARTRIDGE 8MM Blank data tape 0.315" (8 mm) :
The short editorial description of Sony DATA CARTRIDGE 8MM Blank data tape 0.315" (8 mm)

Mammoth. Capable of recording high volumes of digital data at 3 MB per second, this Advanced Metal Evaporated (AME) tape is highly suited to handling large-scale network back-up, digital video editing systems and video-on-demand.
More>>>
Sony DATA CARTRIDGE 8MM Blank data tape 0.315" (8 mm):
The official marketing text of Sony DATA CARTRIDGE 8MM Blank data tape 0.315" (8 mm) as supplied by the manufacturer



Ideal for high-speed back-up of complex multimedia applications and large volume networks.

Large data capacity: 20 GB (40 GB compressed).

High performance and durability with DLC (Diamond Like Carbon) protective tape layer.

Cleaning Tape: QGD-CL1.

Short summary description Sony DATA CARTRIDGE 8MM Blank data tape 0.315" (8 mm):
This short summary of the Sony DATA CARTRIDGE 8MM Blank data tape 0.315" (8 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DATA CARTRIDGE 8MM, Blank data tape, 0.315" (8 mm), 6692.9" (170 m), 2.82 oz (80 g), 3.74 x 2.46 x 0.591" (95 x 62.5 x 15 mm), 20 GB

Long summary description Sony DATA CARTRIDGE 8MM Blank data tape 0.315" (8 mm):
This is an auto-generated long summary of Sony DATA CARTRIDGE 8MM Blank data tape 0.315" (8 mm) based on the first three specs of the first five spec groups.

Sony DATA CARTRIDGE 8MM. Product type: Blank data tape. Tape size: 0.315" (8 mm), Tape length: 6692.9" (170 m), Weight: 2.82 oz (80 g). Dimensions (WxDxH): 3.74 x 2.46 x 0.591" (95 x 62.5 x 15 mm), Total storage capacity: 20 GB

Performance
Product type *
Blank data tape
Weight & dimensions
Tape size
0.315" (8 mm)
Tape length
6692.9" (170 m)
Weight & dimensions
Weight
2.82 oz (80 g)
Other features
Dimensions (WxDxH)
3.74 x 2.46 x 0.591" (95 x 62.5 x 15 mm)
Total storage capacity
20 GB
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)