location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PlayStation 5 825 GB Wi-Fi Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PlayStation 5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS719396406 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0711719396406 show
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Game Consoles Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 841681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony PlayStation 5 825 GB Wi-Fi Black, White :
The short editorial description of Sony PlayStation 5 825 GB Wi-Fi Black, White

PlayStation 5, SSD, white
More>>>
Sony PlayStation 5 825 GB Wi-Fi Black, White:
The official marketing text of Sony PlayStation 5 825 GB Wi-Fi Black, White as supplied by the manufacturer

Play Has No Limits
Experience lightning-fast loading with an ultra-high speed SSD, deeper immersion with support for haptic feedback, adaptive triggers and 3D Audio*, and an all-new generation of incredible PlayStation® games.

Lightning speed
Harness the power of a custom CPU, GPU and SSD with Integrated I/O that rewrite the rules of what a PlayStation console can do.

Ultra-high speed SSD
Maximize your play sessions with near instant load times for installed PS5™ games.

Integrated I/O
The custom integration of the PS5 console's systems lets creators pull data from the SSD so quickly that they can design games in ways never before possible.

Stunning games
Marvel at incredible graphics and experience new PS5 features.

Ray tracing
Immerse yourself in worlds with a new level of realism as rays of light are individually simulated, creating true-to-life shadows and reflections in supported PS5 games.

4K-TV gaming
Play your favorite PS5 games on your stunning 4K TV.

Up to 120fps with 120Hz output
Enjoy smooth and fluid high frame rate gameplay at up to 120fps for compatible games, with support for 120Hz output on 4K displays.

HDR technology
With an HDR TV, supported PS5 games display an unbelievably vibrant and lifelike range of colors.

8K support
The PS5 console is compatible with 8K displays through HDMI 2.1 support.

Backwards compatibility
Play a back catalog of PS4™ games on your PS5 console

Game boost
Enjoy faster and smoother frame rates in select PS4 and PS VR games.

Upgrade PS4 games to digital PS5 games
The PS5 console gives game publishers the ability to let players upgrade their disc and digital PS4 games to digital PS5 games.

PlayStation®VR integration
Connect your PlayStation VR to your PS5 console to enjoy supported PS VR games. To set up your PS VR with your PS5 console you’ll need your PlayStation Camera for PS4 and a PlayStation Camera adaptor (no purchase necessary).

Marvel's Spider-Man: Miles Morales
Experience the rise of Miles Morales as the new hero masters incredible, explosive new powers to become his own Spider-Man.

Horizon Forbidden West
Join Aloy as she braves the Forbidden West - a majestic but dangerous frontier that conceals mysterious new threats.

Ratchet & Clank: Rift Apart
Blast your way through an interdimensional adventure with Ratchet and Clank.

Gran Turismo™ 7
Gran Turismo 7 builds on 22 years of experience to bring you the best features from the history of the franchise.

Returnal
Break the cycle of chaos on an always changing alien planet in this third-person roguelike shooter.

Sackboy A Big Adventure
Take Sackboy on an epic 3D platforming adventure with your friends.

Deathloop
Take part in the eternal struggle between two extraordinary assassins.

Godfall
Hunt for loot and don legendary armor sets in a new looter-slasher for PlayStation 5.

Demon's Souls™
Entirely rebuilt from the ground up, this remake invites you to experience the unsettling story and ruthless combat of Demon's Souls.

Destruction AllStars
Pile on the destruction from behind the wheel or on-foot in the global phenomenon that is Destruction AllStars.

NBA 2K21
With extensive improvements upon its best-in-class graphics and gameplay, competitive and community online features, and deep, varied game modes, NBA 2K21 offers one-of-a-kind immersion into all facets of NBA basketball and culture - where Everything is Game.

EA Sports FIFA 21
Whether it's on the streets or in the stadium, FIFA 21 has more ways to play than ever before - including the UEFA Champions League and CONMEBOL Libertadores.

The PlayStation Plus Collection
Enjoy a selection of generation-defining PS4 games, included with your PS Plus membership at no extra cost. Access the entire collection on your PS5 at launch.

Breathtaking immersion
Discover a deeper gaming experience with support for haptic feedback, adaptive triggers and 3D Audio technology.

Tempest 3D AudioTech
Immerse yourself in soundscapes where it feels as if the sound comes from every direction. Your surroundings truly come alive with Tempest 3D AudioTech with compatible headphones in supported games.

Heighten Your Senses™
The DualSense™ wireless controller for PS5 offers immersive haptic feedback5, dynamic adaptive triggers5 and a built-in microphone, all integrated into an iconic design.

Haptic feedback
Experience haptic feedback via the DualSense wireless controller in select PS5 titles and feel the effects and impact of your in-game actions through dynamic sensory feedback.

Adaptive triggers
Get to grips with immersive adaptive triggers, featuring dynamic resistance levels which simulate the physical impact of in-game activities in select PS5 games.

Entertainment & content creation

4K Ultra HD Blu-ray™
Watch 4K Blu-ray discs on your beautiful 4K TV with your PS5 console (excludes PS5 Digital Edition).

4K entertainment streaming
Stream 4K entertainment from your favorite supported apps on PS5 with your 4K TV.

Create and share content
Create screenshots and videos from your gameplay. Share them with other players on PlayStation Network, or on select social media apps.

Short summary description Sony PlayStation 5 825 GB Wi-Fi Black, White:
This short summary of the Sony PlayStation 5 825 GB Wi-Fi Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PlayStation 5, PlayStation 5, Black, White, 16000 MB, GDDR6, AMD, AMD Ryzen Zen 2

Long summary description Sony PlayStation 5 825 GB Wi-Fi Black, White:
This is an auto-generated long summary of Sony PlayStation 5 825 GB Wi-Fi Black, White based on the first three specs of the first five spec groups.

Sony PlayStation 5. Platform: PlayStation 5, Product color: Black, White, Internal memory: 16000 MB. Storage media: SSD, Internal storage capacity: 825 GB, Optical drive type: Blu-Ray. Ethernet LAN data rates: 10,100,1000 Mbit/s, Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax). HD type: 8K Ultra HD. Power supply: 350 W

Performance
Platform *
PlayStation 5
Internal memory
16000 MB
Internal memory type
GDDR6
Processor manufacturer
AMD
Processor model
AMD Ryzen Zen 2
Processor frequency
3.5 GHz
Processor cores
8
Graphics processor
AMD Radeon
Graphics processor frequency
2230 MHz
Graphics processor performance
10.3 TFLOPS
Product color *
Black, White
Storage
Storage media *
SSD
Internal storage capacity *
825 GB
Card reader integrated
No
Built-in optical drive *
Yes
Optical drive type
Blu-Ray
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Bluetooth *
Yes
Bluetooth version
5.1
Ports & interfaces
HDMI ports quantity *
1
HDMI version
2.1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
DC-in jack
Yes
Multimedia
HD type
8K Ultra HD
High Dynamic Range (HDR) supported
Yes
Virtual Reality (VR) ready
Yes
Power
Power supply
350 W
Weight & dimensions
Width
15.4" (390 mm)
Depth
10.2" (260 mm)
Height
4.09" (104 mm)
Weight
9.92 lbs (4.5 kg)
Packaging content
Number of gamepads included *
1
Video game included *
No
User guide
Yes
Cables included
HDMI, USB
Manual
Yes
AC adapter included
Yes
Game controllers included
Gamepad
Brand Image Article code product Stock Price from
Sony Playstation 4 Pro + Call of Duty: Modern Warfare 1 TB Wi-Fi Black Sony Playstation 4 Pro + Call of Duty: Modern Warfare 1 TB Wi-Fi Black
(show image)
711719324201 Playstation 4 Pro + Call of Duty: Modern Warfare 0.00
(excl. VAT)
0 (incl. VAT)
Sony Playstation 4 Slim + Call of Duty: Modern Warfare 500 GB Wi-Fi Black Sony Playstation 4 Slim + Call of Duty: Modern Warfare 500 GB Wi-Fi Black
(show image)
711719323808 Playstation 4 Slim + Call of Duty: Modern Warfare 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man 500 GB Wi-Fi Black Sony PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man 500 GB Wi-Fi Black
(show image)
0711719391500 PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 4 Pro 1 TB Wi-Fi Black Sony PlayStation 4 Pro 1 TB Wi-Fi Black
(show image)
9753216 PlayStation 4 Pro 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 4 Slim 500 GB Wi-Fi Black Sony PlayStation 4 Slim 500 GB Wi-Fi Black
(show image)
9407577 PlayStation 4 Slim 0.00
(excl. VAT)
0 (incl. VAT)
Disclaimer Sony PlayStation 5 825 GB Wi-Fi Black, White:
Disclaimer

3D Audio with compatible headphones
Upgrade may be offered at no additional cost or for a fee and may be available for a limited time. If players have a PS4™ game on Blu-ray™ Disc, they will need to insert the PS4 game disc to see the upgrade path, download the PS5 version and keep the PS4™ game disc inserted each time they play the PS5™ version of the game. To upgrade eligible PS4 disc titles to digital PS5 versions, players need a PS5™ console with a disc drive.
Playing PS VR games on a PS5™ console requires a PS VR headset, PlayStation®Camera for PS4™ (Model CUH-ZEY1 or CUH-ZEY2) and a PlayStation®Camera adaptor (no purchase required. Visit playstation.com/camera-adaptor for details). For the best PS VR experience on PS5 we recommend using a DUALSHOCK®4 wireless controller. Selected games may require PlayStation®Move motion controllers or be compatible with the PlayStation®VR aim controller. The new HD camera for PS5 is not compatible with PS VR. The PS VR headset, PS Camera, DUALSHOCK 4 wireless controller, PS Move controllers and PS VR aim controller are all sold separately from PS5.
Account for PlayStation Network required. Full terms apply – playstation.com/PSNTerms.
Upgrade may be offered at no additional cost or for a fee and may be available for a limited time. To upgrade eligible PS4 disc titles to digital PS5 versions, you need a PS5™ console with a disc drive.
Available when feature is supported by game.
“PlayStation”, “PlayStation Family Mark", “PS5 logo”, "DualSense" and "Play Has No Limits" are registered trademarks or trademarks of Sony Interactive Entertainment Inc. “SONY” is a registered trademark of Sony Corporation.