location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony NP-FV 70 Lithium-Ion (Li-Ion) 2060 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-FV70
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-FV70 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 438805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:49:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony NP-FV 70 Lithium-Ion (Li-Ion) 2060 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lithium-Ion (Li-Ion)
  • - 2060 mAh
  • - 6.8 V
  • - Black
Long product name Sony NP-FV 70 Lithium-Ion (Li-Ion) 2060 mAh :
The short editorial description of Sony NP-FV 70 Lithium-Ion (Li-Ion) 2060 mAh

2060 mAh capacity
More>>>
Sony NP-FV 70 Lithium-Ion (Li-Ion) 2060 mAh:
The official marketing text of Sony NP-FV 70 Lithium-Ion (Li-Ion) 2060 mAh as supplied by the manufacturer

High-capacity InfoLITHIUM™ V Series Battery

Extended shooting time

Quick charging with optional AC-VQV10

15% higher capacity than previous model



InfoLITHIUM™ rechargeable battery pack offers extended shooting time compared with camcorder's supplied battery.

High capacity 6.8V / 14.0Wh / 2060mAh.

Quick charging with optional AC-VQV10 AC Adaptor/Charger.

ActiFORCE battery technology for higher capacity, faster recharging time and more accurate and fast remaining capacity indication.

Short summary description Sony NP-FV 70 Lithium-Ion (Li-Ion) 2060 mAh:
This short summary of the Sony NP-FV 70 Lithium-Ion (Li-Ion) 2060 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Sony NP-FV 70, 2060 mAh, 6.8 V, Lithium-Ion (Li-Ion)

Long summary description Sony NP-FV 70 Lithium-Ion (Li-Ion) 2060 mAh:
This is an auto-generated long summary of Sony NP-FV 70 Lithium-Ion (Li-Ion) 2060 mAh based on the first three specs of the first five spec groups.

Sony NP-FV 70. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2060 mAh, Compatible products: HDR-XR105E, HDR-XR106E, HDR-XR155E, HDR-XR200VE, HDR-XR350VE, HDR-XR500VE, HDR-XR520VE,...

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
2060 mAh
Battery
Compatible products *
HDR-XR105E, HDR-XR106E, HDR-XR155E, HDR-XR200VE, HDR-XR350VE, HDR-XR500VE, HDR-XR520VE, HDR-XR550VE, HDR-SR10E, HDR-SR11E, HDR-SR12E, HDR-SR5E, HDR-SR7E, HDR-SR8E, HDR-CX550VE, HDR-CX520VE, HDR-CX505VE, HDR-CX350VE, HDR-CX305E, HDR-CX155E, HDR-CX116E, HDR-CX115E, HDR-CX105E, HDR-CX106E, HDR-CX11E, HDR-CX6EK, HDR-UX3E, HDR-UX7E, HDR-HC9E,HDR-HC5E, HDR-HC7E, HDR-HC3E, DCR-SR78E, DCR-SR58E, DCR-SR37E, DCR-SR38E, DCR-SR57E, DCR-SR77E, DCR-SR35E, DCR-SR55E, DCR-SR75E, DCR-SR210E, DCR-SR32E, DCR-SR52E, DCR-SR72E, DCR-SR190E, DCR-SR290E, DCR-SR30E, DCR-SR50E, DCR-SR70E, DCR-SR90E, DCR-SR33E, DCR-SX34E, DCR-SX53E, DCR-SX73E, DCR-SX30E, DCR-SX31E, DCR-SX50E, DCR-DVD150E, DCR-DVD450E, DCR-DVD110E, DCR-DVD310E, DCR-DVD106E, DCR-DVD109E, DCR-DVD306E, DCR-DVD406E, DCR-DVD506E, DCR-DVD105E, DCR-DVD202E, DCR-DVD203E, DCR-DVD205E, DCR-DVD304E, DCR-DVD403E, DCR-DVD404E, DCR-DVD405E, DCR-DVD505E, DCR-DVD92E, DCR-HC51E, DCR-HC53E, DCR-HC62E, DCR-HC27E, DCR-HC37E, DCR-HC45E, DCR-HC47E, DCR-HC16E, DCR-HC17E, DCR-HC18E, DCR-HC19E, DCR-HC20E, DCR-HC22E, DCR-HC23E, DCR-HC24E, DCR-HC30E, DCR-HC32E, DCR-HC35E, DCR-HC39E, DCR-HC40E, DCR-HC42E, DCR-HC44E, DCR-HC46E, DCR-HC85E, DCR-HC94E, DCR-HC96E
Battery voltage *
6.8 V
Product color
Black
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBF1098 camera/camcorder battery Lithium-Ion (Li-Ion) 3150 mAh
(show image)
MBF1098 MBF1098 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBF1097 camera/camcorder battery Lithium-Ion (Li-Ion) 1960 mAh
(show image)
MBF1097 MBF1097 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)