location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony NP-FV100A camera/camcorder battery 3410 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-FV100A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-FV100A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524995961 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Nov 2022 16:04:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony NP-FV100A camera/camcorder battery 3410 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3410 mAh 25 Wh
  • - Purpose: Camcorder
  • - Brand compatibility: Sony
  • - 7.4 V
  • - Black
Long product name Sony NP-FV100A camera/camcorder battery 3410 mAh :
The short editorial description of Sony NP-FV100A camera/camcorder battery 3410 mAh

7.4 V, 3410mAh, 25Wh
More>>>
Sony NP-FV100A camera/camcorder battery 3410 mAh:
The official marketing text of Sony NP-FV100A camera/camcorder battery 3410 mAh as supplied by the manufacturer

- 4 times’ shooting time of NP-FV50
- Quick charging with optional battery charger BC-QM1

Short summary description Sony NP-FV100A camera/camcorder battery 3410 mAh:
This short summary of the Sony NP-FV100A camera/camcorder battery 3410 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Sony NP-FV100A, Sony, 3410 mAh, 7.4 V

Long summary description Sony NP-FV100A camera/camcorder battery 3410 mAh:
This is an auto-generated long summary of Sony NP-FV100A camera/camcorder battery 3410 mAh based on the first three specs of the first five spec groups.

Sony NP-FV100A. Battery capacity: 3410 mAh, Purpose: Camcorder, Brand compatibility: Sony. Width: 1.25" (31.8 mm), Depth: 1.78" (45.1 mm), Height: 2.19" (55.5 mm). Quantity per pack: 1 pc(s)

Battery
Battery capacity *
3410 mAh
Purpose *
Camcorder
Battery voltage *
7.4 V
Battery capacity
25 Wh
Brand compatibility *
Sony
Product color
Black
Weight & dimensions
Width
1.25" (31.8 mm)
Depth
1.78" (45.1 mm)
Height
2.19" (55.5 mm)
Weight
5.11 oz (145 g)
Packaging data
Quantity per pack *
1 pc(s)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)