location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Headphones Fontopia MDR-ED21LP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDR-ED21LP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDRED21LP show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:57
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony Headphones Fontopia MDR-ED21LP :
The short editorial description of Sony Headphones Fontopia MDR-ED21LP

Headphones Fontopia MDR-ED21LP
More>>>
Sony Headphones Fontopia MDR-ED21LP:
The official marketing text of Sony Headphones Fontopia MDR-ED21LP as supplied by the manufacturer

Features:
• Bass Booster delivers strong bass
• Neodymium Magnet
• Sony Acoustic Twin Turbo Circuit
• Long bushing for comfortable fit
• Thinner housing for comfortable fit
• Shape cord

Short summary description Sony Headphones Fontopia MDR-ED21LP:
This short summary of the Sony Headphones Fontopia MDR-ED21LP data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Headphones Fontopia MDR-ED21LP, 8 - 23000 Hz, 0.176 oz (5 g), Headphones

Long summary description Sony Headphones Fontopia MDR-ED21LP:
This is an auto-generated long summary of Sony Headphones Fontopia MDR-ED21LP based on the first three specs of the first five spec groups.

Sony Headphones Fontopia MDR-ED21LP. Product type: Headphones. Headphone frequency: 8 - 23000 Hz. Weight: 0.176 oz (5 g)

Performance
Product type *
Headphones
Headphones
Headphone frequency
8 - 23000 Hz
Headphones
Headphone sensitivity
108 dB
Weight & dimensions
Weight
0.176 oz (5 g)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:41:45
Uk has collected 1 expert review for Sony MDR-ED21LP and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
onheadphones.com
Updated:
2011-10-04 06:41:45
Great sound quality. The most interesting fact about Sony MDR-ED21LP is that Sony has provided a case with it which intends to protect these earphones. Also, it has the apt kind of powerful bass punch.The L- shaped ear plug is not appropriate as it do...
Bottom line If you want to use the best headphones so far with the best features then Sony has something to offer you and it’s his new L- shaped head phone MDR-ED21LP. With its clear-quality sound, it’s the rubber cover case which promises to give a comfortable to...
80%
Country Distributor
United Kingdom 1 distributor(s)