location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Carry case soft f DSC-W1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry case soft f DSC-W1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-WA
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2019 15:12:01
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony Carry case soft f DSC-W1 Black :
The short editorial description of Sony Carry case soft f DSC-W1 Black

Carry case soft f DSC-W1
More>>>
Sony Carry case soft f DSC-W1 Black:
The official marketing text of Sony Carry case soft f DSC-W1 Black as supplied by the manufacturer

Lightweight, compact and made to last, the LCS-WA carrying case is perfect for anyone on the go. Designed to fit your DSC-W1 like a glove, it helps protect your camera from the occasional bump on the road.

The LCS-WA is made from durable black polyester and is emblazoned with the Cyber-shot® logo. It even includes a handy mini pouch for your various accessories.
-Sturdy black polyester construction.
-Snuggly first the DSC-W1 and DSC-W1/B digital cameras.
-Designed to be worn strapped to your waist.
-Extremely and lightweight.
-Includes a handy mini pouch for accessories.

Short summary description Sony Carry case soft f DSC-W1 Black:
This short summary of the Sony Carry case soft f DSC-W1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Carry case soft f DSC-W1, DSC-W1/B and DSC-W1, Black

Long summary description Sony Carry case soft f DSC-W1 Black:
This is an auto-generated long summary of Sony Carry case soft f DSC-W1 Black based on the first three specs of the first five spec groups.

Sony Carry case soft f DSC-W1. Compatibility: DSC-W1/B and DSC-W1, Product color: Black

Features
Compatibility
DSC-W1/B and DSC-W1
Product color *
Black
Material *
Polyester
Weight & dimensions
Width
3.46" (88 mm)
Depth
4.21" (107 mm)
Height
2.36" (60 mm)