location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LCS-U11 camera case Shoulder case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCS-U11
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-U11 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250925344598 show
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 316727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2023 15:28:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony LCS-U11 camera case Shoulder case Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Shoulder case
  • - Material: Neoprene
  • - Brand compatibility: Sony
  • - Black
Long product name Sony LCS-U11 camera case Shoulder case Black :
The short editorial description of Sony LCS-U11 camera case Shoulder case Black

PS-LX300USB USB TurntableColour: BlackDimensions: Not ProvidedBelt Drive System: YBuilt In ...
More>>>
Short summary description Sony LCS-U11 camera case Shoulder case Black:
This short summary of the Sony LCS-U11 camera case Shoulder case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LCS-U11, Shoulder case, Sony, Black

Long summary description Sony LCS-U11 camera case Shoulder case Black:
This is an auto-generated long summary of Sony LCS-U11 camera case Shoulder case Black based on the first three specs of the first five spec groups.

Sony LCS-U11. Case type: Shoulder case, Brand compatibility: Sony, Product color: Black

Features
Case type *
Shoulder case
Product color *
Black
Material *
Neoprene
Brand compatibility *
Sony
Weight & dimensions
Width
6.69" (170 mm)
Depth
5.12" (130 mm)
Height
3.94" (100 mm)
Country Distributor
Lithuania 1 distributor(s)