location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Digital recorder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital recorder
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICD-P530F show
Show alternative article codes used in the online market place
Category:
Small devices which records audio (normally speech) and can play it back at a later time.
Dictaphones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony Digital recorder :
The short editorial description of Sony Digital recorder

Digital recorder
More>>>
Sony Digital recorder:
The official marketing text of Sony Digital recorder as supplied by the manufacturer

-PC Application Software supplied.
-USB connection to PC and high speed data transfer.
-Mutil Voice Operation Recording (VOR) function, File Divide, Alarm and FM Tuner.
-256MB built-in flash memory.
-Up to 130hrs recording time.
-Large LCD Display.

Short summary description Sony Digital recorder:
This short summary of the Sony Digital recorder data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Digital recorder, 130 h, Long Play (LP), Standard Play (SP), 220 - 3400 Hz, 256 MB, LCD, 250 mW

Long summary description Sony Digital recorder:
This is an auto-generated long summary of Sony Digital recorder based on the first three specs of the first five spec groups.

Sony Digital recorder. Maximum recording time: 130 h, Recording modes: Long Play (LP), Standard Play (SP), Frequency range: 220 - 3400 Hz. Internal memory: 256 MB. Display type: LCD. Output power: 250 mW, Loudspeaker diameter: 1.1" (2.8 cm). Interface: USB, USB connector type: Mini-USB B

Audio
Recording modes *
Long Play (LP), Standard Play (SP)
Built-in microphone
Yes
Maximum recording time *
130 h
Frequency range
220 - 3400 Hz
Memory
Internal memory
256 MB
Display
Display type
LCD
Backlight
Yes
Loudspeakers
Output power
250 mW
Loudspeaker diameter
1.1" (2.8 cm)
Ports & interfaces
Interface *
USB
USB connector type
Mini-USB B
Microphone in
Yes
DC-in jack
No
Headphone out
1
Battery
Battery life (max)
22 h
Recording battery life
20.3 h
Number of batteries supported
2
Battery capacity indicator
Yes
Technical details
Connection to PC
Yes
Hold function
Yes
Weight & dimensions
Weight *
2.4 oz (68 g)
Indication
LED record/playback
Yes
Software
Bundled software
Digital Voice Editor
Other features
Dimensions (WxDxH)
1.36 x 0.709 x 4.31" (34.6 x 18 x 109.5 mm)
Battery type
AAA
Brand Image Article code product Stock Price from
Sony ICD-B500 dictaphone Sony ICD-B500 dictaphone
(show image)
ICD-B500 ICD-B500 0.00
(excl. VAT)
0 (incl. VAT)