Long product name Sony Optical disk 3,5" 1,3Gb RW (5) Magneto optical disk
:
3.5" Gigamo Magneto-Optical Discs. Ideal for multi-media back-up, data archiving and digital video editing. Features MSR technology, which increases capacity up to 1.3 GB. This version is Macintosh formatted.
The short editorial description of Sony Optical disk 3,5" 1,3Gb RW (5) Magneto optical disk
3.5" Gigamo Magneto-Optical Discs. Ideal for multi-media back-up, data archiving and digital video editing. Features MSR technology, which increases capacity up to 1.3 GB. This version is Macintosh formatted.
More>>>
Sony Optical disk 3,5" 1,3Gb RW (5) Magneto optical disk:
The official marketing text of Sony Optical disk 3,5" 1,3Gb RW (5) Magneto optical disk as supplied by the manufacturer
High reliability.
High Capacity.
Fast transfer rates up to 5.92 MB per second.
Over 50 years archival life.
Full backward compatibility.
Short summary description Sony Optical disk 3,5" 1,3Gb RW (5) Magneto optical disk:
This short summary of the Sony Optical disk 3,5" 1,3Gb RW (5) Magneto optical disk data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Optical disk 3,5" 1,3Gb RW (5), Magneto optical disk, 3.5", 1.41 oz (40 g), 3.54 x 0.236 x 3.7" (90 x 6 x 94 mm)
Long summary description Sony Optical disk 3,5" 1,3Gb RW (5) Magneto optical disk:
This is an auto-generated long summary of Sony Optical disk 3,5" 1,3Gb RW (5) Magneto optical disk based on the first three specs of the first five spec groups.
Sony Optical disk 3,5" 1,3Gb RW (5). Product type: Magneto optical disk. Size (imperial): 3.5", Weight: 1.41 oz (40 g). Dimensions (WxDxH): 3.54 x 0.236 x 3.7" (90 x 6 x 94 mm)