location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PlayStation 4 Slim 500GB Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PlayStation 4 Slim 500GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9388876
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0711719388876 show
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Game Consoles Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony PlayStation 4 Slim 500GB Wi-Fi Black :
The short editorial description of Sony PlayStation 4 Slim 500GB Wi-Fi Black

Playstation 4 Slim 500GB, 8GB GDDR5, Wi-Fi, Bluetooth 4.0, Ethernet, HDMI, 2x USB 3.1, 2.1 kg, Black
More>>>
Sony PlayStation 4 Slim 500GB Wi-Fi Black:
The official marketing text of Sony PlayStation 4 Slim 500GB Wi-Fi Black as supplied by the manufacturer

You've come to the right place. Exclusive games take you on incredible journeys, from critically acclaimed indies to award-winning AAA hits.

UNCHARTED 4: A Thief's End
Several years after his last adventure, retired fortune hunter, Nathan Drake, is forced back into the world of thieves. With the stakes much more personal, Drake embarks on a globe-trotting journey in pursuit of a historical conspiracy behind a fabled pirate treasure.

The Last Guardian
Facing unknown dangers in a strange and mystical land, an ordinary young boy and his gigantic feathered friend must rely on each other to survive in this harrowing story of friendship and trust.

Horizon: Zero Dawn
Master the speed and cunning of Aloy versus the raw strength and size of the machines. In order to overcome a much larger and technologically superior enemy, Aloy must use every ounce of her knowledge, intelligence, and agility to survive each encounter.

THE GAMES YOU WANT
Play it on PlayStation


The biggest names of the gaming world come alive on PS4, from the iconic characters of Star Wars™ Battlefront™, to the future combat of Call of Duty®: Infinite Warfare.

Call Of Duty: Infinite Warfare
Infinite Warfare returns to the roots of the franchise with large-scale war, epic battles, and cinematic, immersive military storytelling and takes players on a journey from Earth to beyond our atmosphere.

Paragon
Developed by Epic Games, the creators of Gears of War and Unreal Tournament, Paragon is a competitive 5v5 MOBA that combines the ferocity of third-person action with the deep strategic choice of a MOBA. Play the free Paragon open beta today. It's time...to start a fight!

Star Wars Battlefront
Star Wars Battlefront combines epic action on a galactic scale with stunning visual recreations of some of the most iconic planets, weapons, characters, and vehicles in the Star Wars universe along with the original sound effects from the films to give Star Wars fans the ultimate, authentic and immersive experience they’ve been looking for.

INTRODUCING

Redefine your expectations of immersion in gaming with moments so intense your intuition takes over.

Discover a new world of unexpected gaming experiences with PlayStation®VR. Step into incredible virtual worlds and overcome new challenges in extraordinary ways.

Join Your Friends In Battle
Find your friends and join them in competitive and cooperate online multiplayer games with PlayStation®Plus.

STREAMING SERVICES
Instantly Entertaining


Something new and amazing is always in reach. Find what you’re looking for and get it at the touch of a button.

PLAYSTATION ACCESSORIES
Step In, Take Control


Push the boundaries of play with DualShock®4, and enhance your games with PlayStation Headsets.

Dual Shock 4
The DUALSHOCK®4 wireless controller features familiar controls while incorporating new ways to interact with games and other players. Improved dual analog sticks and trigger buttons offer an even greater sense of control, while the capacitive touch pad opens up endless potential for new gameplay possibilities.

Anniversary Gold Headset
The Gold Wireless Headset delivers amazing depth and audio clarity, elevating your gaming experience with downloadable audio modes for your favorite games, and more.

Short summary description Sony PlayStation 4 Slim 500GB Wi-Fi Black:
This short summary of the Sony PlayStation 4 Slim 500GB Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PlayStation 4 Slim 500GB, PlayStation 4, Black, 8192 MB, GDDR5, AMD Jaguar, AMD Radeon

Long summary description Sony PlayStation 4 Slim 500GB Wi-Fi Black:
This is an auto-generated long summary of Sony PlayStation 4 Slim 500GB Wi-Fi Black based on the first three specs of the first five spec groups.

Sony PlayStation 4 Slim 500GB. Platform: PlayStation 4, Product color: Black, Internal memory: 8192 MB. Storage media: HDD, Internal storage capacity: 500 GB, Optical drive type: Blu-Ray/DVD. Ethernet LAN data rates: 10,100,1000 Mbit/s, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Power consumption (typical): 165 W, AC input frequency: 50 - 60 Hz. Width: 10.4" (265 mm), Depth: 11.3" (288 mm), Height: 1.54" (39 mm)

Performance
Platform *
PlayStation 4
Internal memory
8192 MB
Internal memory type
GDDR5
Processor model
AMD Jaguar
Graphics processor
AMD Radeon
Product color *
Black
Operating temperature (T-T)
5 - 35 °C
Storage
Storage media *
HDD
Internal storage capacity *
500 GB
Card reader integrated
No
Built-in optical drive *
Yes
Optical drive type
Blu-Ray/DVD
HDD interface
Serial ATA
HDD size
2.5"
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
Network
Bluetooth Low Energy (BLE)
Yes
Ports & interfaces
HDMI ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DC-in jack
Yes
Digital audio optical out *
1
Power
Power consumption (typical)
165 W
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
10.4" (265 mm)
Depth
11.3" (288 mm)
Height
1.54" (39 mm)
Weight
4.63 lbs (2.1 kg)
Packaging content
Number of gamepads included *
1
Video game included *
No
Cables included
AC, HDMI, USB
Manual
Yes
Game controllers included
Gamepad
Headset included
Yes
Brand Image Article code product Stock Price from
Sony PlayStation 5 825 GB Wi-Fi Black, White Sony PlayStation 5 825 GB Wi-Fi Black, White
(show image)
4948872415552 PlayStation 5 0.00
(excl. VAT)
0 (incl. VAT)
Sony Playstation 4 Pro + Call of Duty: Modern Warfare 1 TB Wi-Fi Black Sony Playstation 4 Pro + Call of Duty: Modern Warfare 1 TB Wi-Fi Black
(show image)
711719324201 Playstation 4 Pro + Call of Duty: Modern Warfare 0.00
(excl. VAT)
0 (incl. VAT)
Sony Playstation 4 Slim + Call of Duty: Modern Warfare 500 GB Wi-Fi Black Sony Playstation 4 Slim + Call of Duty: Modern Warfare 500 GB Wi-Fi Black
(show image)
711719323808 Playstation 4 Slim + Call of Duty: Modern Warfare 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 5 825 GB Wi-Fi Black, White Sony PlayStation 5 825 GB Wi-Fi Black, White
(show image)
9395201 PlayStation 5 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man 500 GB Wi-Fi Black Sony PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man 500 GB Wi-Fi Black
(show image)
0711719391500 PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 4 Pro 1 TB Wi-Fi Black Sony PlayStation 4 Pro 1 TB Wi-Fi Black
(show image)
9753216 PlayStation 4 Pro 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 4 Slim 500 GB Wi-Fi Black Sony PlayStation 4 Slim 500 GB Wi-Fi Black
(show image)
9407577 PlayStation 4 Slim 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)