location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp PNU-553 Digital signage flat panel 55" LED 700 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PNU-553
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PN-U553 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0074000069480 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sharp PNU-553 Digital signage flat panel 55" LED 700 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 55" 1920 x 1080 pixels LED 700 cd/m²
  • - 6.5 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
Guarantee: Limited Warranty. 3-Year on-site. Covers parts, labor and backlight in both landscape and portrait mode operation.
Long product name Sharp PNU-553 Digital signage flat panel 55" LED 700 cd/m² Full HD Black :
The short editorial description of Sharp PNU-553 Digital signage flat panel 55" LED 700 cd/m² Full HD Black

55" (54.7") LED, 1920x1080, 16:9, 700cd/m², 6.5ms, 1.06B, 2x10W, HDMI, VGA, DVI-D, DP, Component, RS-232C, LAN, 130W, 55.1lbs, Black
More>>>
Sharp PNU-553 Digital signage flat panel 55" LED 700 cd/m² Full HD Black:
The official marketing text of Sharp PNU-553 Digital signage flat panel 55" LED 700 cd/m² Full HD Black as supplied by the manufacturer

Sharp’s PN-U553 professional LED display clearly has what it takes to get your message across. Designed for maximum impact, built for 24/7 durability, and sized for flexible installation, this 55 (54.7 diagonal), inch class display represent a dynamic new indoor digital signage solution. Thin and lightweight enough to ensure an easy fit in stores, offices, and public spaces, the PN-U553 display boasts the outstanding image quality needed to deliver truly compelling signage.

Short summary description Sharp PNU-553 Digital signage flat panel 55" LED 700 cd/m² Full HD Black:
This short summary of the Sharp PNU-553 Digital signage flat panel 55" LED 700 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp PNU-553, Digital signage flat panel, 55", LED, 1920 x 1080 pixels

Long summary description Sharp PNU-553 Digital signage flat panel 55" LED 700 cd/m² Full HD Black:
This is an auto-generated long summary of Sharp PNU-553 Digital signage flat panel 55" LED 700 cd/m² Full HD Black based on the first three specs of the first five spec groups.

Sharp PNU-553. Product design: Digital signage flat panel. Display diagonal: 55", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product color: Black

Display
Display diagonal *
55"
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
6.5 ms
Contrast ratio (typical)
4000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors
1.073 billion colors
Pixel pitch
0.0248 x 0.0248" (0.63 x 0.63 mm)
Active display area (W x H)
47.6 x 26.8" (1210 x 680 mm)
Display diagonal (metric)
54.7" (138.9 cm)
Supported graphics resolutions
1600 x 1200 (UXGA), 1920 x 1200 (WUXGA)
Supported video modes
1080p
Ports & interfaces
HDMI ports quantity *
1
HDMI input ports quantity
1
DVI port *
Yes
DVI-D ports quantity
2
VGA (D-Sub) input ports
1
DisplayPorts quantity *
1
USB port *
No
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Audio (L/R) out
1
PC Audio in
Yes
RS-232 interface
Yes
RS-232C
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Orientation
Horizontal/Vertical
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
Performance
TV tuner integrated
Yes
Analog signal format system
NTSC 3.58, NTSC 4.43, PAL, PAL 60, SECAM
Picture-in-Picture
Yes
HDCP
Yes
Power
Power consumption (typical) *
130 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Weight & dimensions
Width
49.2" (1250 mm)
Depth
2.24" (57 mm)
Height
28.4" (721 mm)
Weight
45.4 lbs (20.6 kg)
Packaging data
Package width
59.7" (1516 mm)
Package depth
11" (279 mm)
Package height
39.8" (1011 mm)
Package weight
45.4 lbs (20.6 kg)
Packaging content
Handheld remote control
Yes
Cables included
AC
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
UL 60950-1, FCC Class A
Other features
Picture-and-Picture
Yes
Manual
Yes
Browser supported
Yes
Bezel width
0.748" (1.9 cm)
Plug and Play
Yes
Country Distributor
United Kingdom 1 distributor(s)