location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp PNU-423 Digital signage flat panel 42" 500 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PNU-423
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PN-U423 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4974019787534 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2023 13:19:29
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sharp PNU-423 Digital signage flat panel 42" 500 cd/m² Full HD Black :
The short editorial description of Sharp PNU-423 Digital signage flat panel 42" 500 cd/m² Full HD Black

42" Full HD (1920 x 1080 px), 500 cd/m², 8 ms, 4000:1, HDMI, DisplayPort, DVI-D, Mini D-Sub, RS-232C, Video BNC, Component BNC, 3.5mm, RCA, DLNA, 115 W, 16 kg
More>>>
Sharp PNU-423 Digital signage flat panel 42" 500 cd/m² Full HD Black:
The official marketing text of Sharp PNU-423 Digital signage flat panel 42" 500 cd/m² Full HD Black as supplied by the manufacturer

Excellent Image Quality

A brightness of 700 cd/m2 (PN-U553/U473) or 500 cd/m2 (PN-U423) supports these LCD monitors in their digital signage duties. And PN-U553/U473/U423 monitors boast 1,920 (H) x 1,080 (V)-pixel full-HD resolution to ensure that none of the detail or visual impact is lost. Thanks to full-HD resolution, everything from fine text to intricate graphics is stunningly crisp and clear.

Thin, Lightweight Design

PN-U553/U473/U423 monitors owe their exceptionally thin profiles to edge-lit LED backlighting, where LED elements are located at the edges of the panel. Streamlined for a pleasing appearance and minimal protruding parts, these monitors measure only 57/55/57 mm at their thickest point and weigh only about 25/19/16 kg, making for easy and fiexible placement in offices, public spaces, stores, and other commercial establishments. The stylishly thin profiles also enable attractive wall mounting.

Energy Efficiency

Edge-lit LED backlighting on PN-U553/U473/U423 monitors helps ensure reliable performance with low power consumption. In fact, PN-U553/U473/U423 monitors consume significantly less energy than conventional CCFL-backlight displays.

Choice of Installation Mode

PN-U553/U473/U423 monitors offer a choice of landscape or portrait installation, allowing customers to select the mode that best suits their display content and application. While portrait installation offers the look and impact of a poster, landscape installation puts wide images on vivid display.

Short summary description Sharp PNU-423 Digital signage flat panel 42" 500 cd/m² Full HD Black:
This short summary of the Sharp PNU-423 Digital signage flat panel 42" 500 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp PNU-423, Digital signage flat panel, 42", 1920 x 1080 pixels

Long summary description Sharp PNU-423 Digital signage flat panel 42" 500 cd/m² Full HD Black:
This is an auto-generated long summary of Sharp PNU-423 Digital signage flat panel 42" 500 cd/m² Full HD Black based on the first three specs of the first five spec groups.

Sharp PNU-423. Product design: Digital signage flat panel. Display diagonal: 42", Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Product color: Black

Display
LED backlighting type
Edge-Lit LED
Display diagonal *
42"
Display resolution *
1920 x 1080 pixels
Display brightness *
500 cd/m²
HD type *
Full HD
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
4000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors
1.073 billion colors
Pixel pitch
0.0191 x 0.0191" (0.485 x 0.485 mm)
Active display area (W x H)
36.6 x 20.6" (930.2 x 523.3 mm)
Display diagonal (metric)
42" (106.7 cm)
Ports & interfaces
HDMI ports quantity *
1
HDMI input ports quantity
1
DVI port *
Yes
DVI-D ports quantity
2
VGA (D-Sub) input ports
1
DisplayPorts quantity *
1
USB port *
No
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Audio (L/R) out
1
RS-232C
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
Audio
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
Performance
Analog signal format system
NTSC, NTSC 3.58, NTSC 4.43, PAL, PAL 60, SECAM
Multi-display supported
Yes
HDCP
Yes
Power
Power consumption (typical) *
115 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Weight & dimensions
Width
38.3" (973 mm)
Depth
2.24" (57 mm)
Height
22.2" (565 mm)
Weight
35.3 lbs (16 kg)
Packaging content
Handheld remote control
Yes
Batteries included
Yes
Cables included
AC
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Manual
Yes
Plug and Play
Yes
Country Distributor
United Kingdom 1 distributor(s)