location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp PNL603B computer monitor 60" 1920 x 1080 pixels LED Touchscreen Multi-user Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PNL603B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PN-L603B show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2023 13:00:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sharp PNL603B computer monitor 60" 1920 x 1080 pixels LED Touchscreen Multi-user Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Touchscreen 60" LED
  • - 1920 x 1080 pixels
  • - 6 ms 3000:1
  • - 185 W
Long product name Sharp PNL603B computer monitor 60" 1920 x 1080 pixels LED Touchscreen Multi-user Black :
The short editorial description of Sharp PNL603B computer monitor 60" 1920 x 1080 pixels LED Touchscreen Multi-user Black

60", 1920 x 1080, 300 cd/m2, 3000:1, 16:9, 160º/160º, 0.692 x 0.692 mm, HDMI x 3, DisplayPort x 2, LAN, Mini D-sub
More>>>
Sharp PNL603B computer monitor 60" 1920 x 1080 pixels LED Touchscreen Multi-user Black:
The official marketing text of Sharp PNL603B computer monitor 60" 1920 x 1080 pixels LED Touchscreen Multi-user Black as supplied by the manufacturer

Sharp’s AQUOS BOARD™ PN-L603B is designed for smooth and effortless communication in a wide range of contexts. The PN-L603B’s touch pens allow several people to write on the same screen at the same time. And Sharp’s Touch Display Link software enables multifaceted wireless communication. Whether in the boardroom or the classroom, Sharp changes the way you communicate.

Features
- 60" Class (60 - 1/16" Diagonal) Screen Size – Combined with Sharp UV2A photo alignment technology, help create brilliant color images with maximum size and impact.
- 10 Point Multi-Touch/Multi-User System – Recognizing up to 10 points of contact, the PN-L603B allows up to four people to write on the screen at the same time using touch pens or fingers.
- Touch Display Link 2.0 Software – Onscreen content – including handwritten notes and drawings made in real time – can be viewed simultaneously on the AQUOS BOARD and mobile devices such as PCs, tablets and smartphones.
- Touch-Operated Onscreen Display – Allow effortless switching between various input sources without the need of a remote controller.
- Enhanced Anti-Glare and Fingerprint Reduction – Protecting the screen is a specially coated film that works to reduce glare and reflections, and minimize fingerprints on the glass surface.
- Edge Lit LED Backlight – Helps reduce power consumption and helps enhance reliability and legibility of text.
- Full 1920 x 1080 (1080p) Resolution – From analog RGB, digital RGB and HDTV video sources.
- 3-Year On-Site Limited Warranty – Covers parts, labor and backlight.
- Built-In 10 Watt per Channel Front Facing Stereo Speakers - Eliminates need for an external audio system for many installations.
- Extensive Interface Capability – Includes as standard interfaces Mini D-sub 15-pin x 2*, HDMI (HDCP and 1080p compatible, PC / AV signal compatible) x 3, 3.5 mm-diameter mini stereo jack x 2, Video x 1*, Component video x 1*, DisplayPort (HDCP compatible, PC signal compatible) x 1, LAN port (10Base-T/100Base-TX) x 1.

Short summary description Sharp PNL603B computer monitor 60" 1920 x 1080 pixels LED Touchscreen Multi-user Black:
This short summary of the Sharp PNL603B computer monitor 60" 1920 x 1080 pixels LED Touchscreen Multi-user Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp PNL603B, 60", 1920 x 1080 pixels, LED, 6 ms, Black

Long summary description Sharp PNL603B computer monitor 60" 1920 x 1080 pixels LED Touchscreen Multi-user Black:
This is an auto-generated long summary of Sharp PNL603B computer monitor 60" 1920 x 1080 pixels LED Touchscreen Multi-user Black based on the first three specs of the first five spec groups.

Sharp PNL603B. Display diagonal: 60", Display resolution: 1920 x 1080 pixels, Display technology: LED, Response time: 6 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black

Display
Display diagonal *
60"
Display resolution *
1920 x 1080 pixels
Display technology *
LED
Backlight type
LED
Touchscreen *
Yes
Touchscreen type
Multi-user
Touchscreen technology
Infrared
Touch technology
Multi-touch
Number of simultaneous touchpoints
10
Display brightness
300 cd/m²
Response time *
6 ms
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colors *
1.073 billion colors
Pixel pitch
0.0272 x 0.0272" (0.692 x 0.692 mm)
Sync-on-green (SOG)
Yes
Separate H/V sync
Yes
Composite sync
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Number of speakers
2
RMS rated power
20 W
Built-in speaker(s) *
Yes
Design
Product color *
Black
Glass thickness
0.118" (3 mm)
Ports & interfaces
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
1
VGA (D-Sub) ports quantity
2
HDMI *
Yes
HDMI ports quantity
3
Ports & interfaces
DisplayPorts quantity
2
Audio input
2
Audio output
1
PC Audio in
Yes
HDCP
Yes
RS-232C
Yes
Component video (YPbPr/YCbCr) in
1
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
Wall mountable
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
185 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (without stand)
56.6" (1436.6 mm)
Depth (without stand)
3.69" (93.6 mm)
Height (without stand)
35" (889 mm)
Weight (without stand)
101.4 lbs (46 kg)
Packaging data
Package width
64.2" (1630 mm)
Package depth
39.6" (1004.8 mm)
Package height
11.2" (285.7 mm)
Package weight
126.1 lbs (57.2 kg)
Packaging content
Cables included
AC, USB
Handheld remote control
Yes
Other features
Ethernet LAN (RJ-45) ports
1
Certification
UL, cUL, FCC, ICES
Country Distributor
United Kingdom 1 distributor(s)