location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp PN-E603 signage display Digital signage flat panel 60" LED 450 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PN-E603
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PN-E603 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0074000069763 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:23:29
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Sharp PN-E603 user manual (6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sharp PN-E603 signage display Digital signage flat panel 60" LED 450 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60" (152,5cm) display for high impact 24/7 retail and office images
  • - 1920 x 1080 pixels with 450cd/m2
  • - Attractive slim bezel cabinet with stereo speakers 10 + 10W
  • - LED backlight with class leading UV2A LCD technology
  • - Designed for prolonged portrait and landscape installation
  • - 24 / 7 Operation with built-in temperate regulation for highest reliability
  • - Latest DisplayPort, HDMI and DVI connectivity
  • - Full LAN and RS232 remote controllability
Long product name Sharp PN-E603 signage display Digital signage flat panel 60" LED 450 cd/m² Full HD Black :
The short editorial description of Sharp PN-E603 signage display Digital signage flat panel 60" LED 450 cd/m² Full HD Black

60" Full HD LED, UV2A TFT Panel, 24/7, 450 cd/m², Landscape/Portrait, contrast 4000:1, Full Lan & RS232 control, 32 kg
More>>>
Sharp PN-E603 signage display Digital signage flat panel 60" LED 450 cd/m² Full HD Black:
The official marketing text of Sharp PN-E603 signage display Digital signage flat panel 60" LED 450 cd/m² Full HD Black as supplied by the manufacturer

This 60" Sharp display combines full-HD image quality, a stylishly thin profile, and energy efficiency to create an appealing professional signage solution for a wide range of applications. With its sleek design, round-the-clock operation, and support for landscape and portrait installations, this display offers an amazing degree of flexibility. In hotel lobbies, conference rooms, retail spaces, and elsewhere, the PN-E603 will grab and keep the attention of your target audience.

Short summary description Sharp PN-E603 signage display Digital signage flat panel 60" LED 450 cd/m² Full HD Black:
This short summary of the Sharp PN-E603 signage display Digital signage flat panel 60" LED 450 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp PN-E603, Digital signage flat panel, 60", LED, 1920 x 1080 pixels

Long summary description Sharp PN-E603 signage display Digital signage flat panel 60" LED 450 cd/m² Full HD Black:
This is an auto-generated long summary of Sharp PN-E603 signage display Digital signage flat panel 60" LED 450 cd/m² Full HD Black based on the first three specs of the first five spec groups.

Sharp PN-E603. Product design: Digital signage flat panel. Display diagonal: 60", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Product color: Black

Display
LED backlighting type
Edge-Lit LED
Display diagonal *
60"
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
450 cd/m²
HD type *
Full HD
Touchscreen *
No
Response time
6 ms
Contrast ratio (typical)
4000:1
Display number of colors
1.073 billion colors
Pixel pitch
0.0272 x 0.0272" (0.692 x 0.692 mm)
Active display area (W x H)
52.3 x 29.4" (1329.1 x 747.6 mm)
Display diagonal (metric)
60" (152.5 cm)
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
DVI-I ports quantity
1
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
DisplayPorts quantity *
2
DisplayPorts in
1
DisplayPorts out
1
USB port *
No
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
RS-232C
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product color *
Black
VESA mounting *
Yes
Performance
Analog signal format system
SECAM, NTSC, PAL, NTSC 3.58, NTSC 4.43, PAL 60
Power
Power consumption (typical) *
180 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Weight & dimensions
Width
54.3" (1378 mm)
Depth
1.55" (39.4 mm)
Height
31.3" (794 mm)
Weight
70.5 lbs (32 kg)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Technical details
Audio out (mini jack)
1
Audio in (mini jack)
Yes
Other features
Composite sync
Yes
Headphone connectivity
3.5 mm
Separate H/V sync
Yes
Sync-on-green (SOG)
Yes
Power management
Yes
Plug and Play
Yes
Country Distributor
United Kingdom 1 distributor(s)