location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC60LE661U 60" Full HD Smart TV Wi-Fi Black 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC60LE661U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-60LE661U show
Show alternative article codes used in the online market place
Category: TVs Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2023 13:12:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sharp LC60LE661U 60" Full HD Smart TV Wi-Fi Black 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60" LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 300 cd/m²
  • - ATSC NTSC
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
Guarantee: 3 year
Long product name Sharp LC60LE661U 60" Full HD Smart TV Wi-Fi Black 300 cd/m² :
The short editorial description of Sharp LC60LE661U 60" Full HD Smart TV Wi-Fi Black 300 cd/m²

LCD, LED-Edge Lit, 1920 x 1080, Full HD, 16x9, 4,000,000:1, 120Hz, NTSC, ATSC/QAM, 10W+10W
More>>>
Sharp LC60LE661U 60" Full HD Smart TV Wi-Fi Black 300 cd/m²:
The official marketing text of Sharp LC60LE661U 60" Full HD Smart TV Wi-Fi Black 300 cd/m² as supplied by the manufacturer

The LC-60LE661U is an LED Smart TV that delivers legendary AQUOS picture quality, with AquoMotion 240 Refresh Rate for precision clarity during fast-motion scenes and 4 million : 1 dynamic contrast ratio. This 60" (60 3/32" diag.) class TV features 20% more screen area than a 55" class and newly designed, super-thin,bezel.1 Working through built-in Wi-Fi, SmartCentral>sup>TM Apps lets you quickly connect to all the best apps. With instant access to movies with Net$ix® , videos with YouTube®, music with Pandora®, photos with Flickr® and Picasa®, and social apps like Facebook – what you love is only a click away.
Delivers precision clarity during fast-motion scenes.
The AQUOS HD® - The AQUOS® HD series of LED Smart TVs have cutting-edge picture technology that deliver amazing detail, gorgeous depth and consistent colour. The advanced pixel structure of AQUOS panels enable stunning contrast, with deeper blacks and whiter whites.
SMARTCENTRAL APPSTM - Working through built-in Wi-Fi, SmartCentralTM Apps lets you quickly connect to all the best apps, including a web browser. With instant access to movies with Net"ix® , to videos with YouTube®, music with Pandora®, photos with Flickr® and Picasa®, and social apps like Facebook – what you love is only a click away.*
Change channels, volume, inputs, or power on/off, and even adjust picture settings.
Welcome to the world’s most incredible web browser: your Sharp television. Big, beautiful, super-fast, and built-in, you can now visit all your favourite sites in a window larger than life.
Every AQUOS Smart TV has built-in Wi-Fi technology that allows you to connect without the hassle of #nding a cable.

Additional fees and/or subscriptions may apply
When it comes to HD connections for your gear, the more the better. HDMI® lets you connect sources like your Blu-ray DiscTM player, cable box, and game consoles.
An MHL® connection turns a small-screen phone into a big-screen experience. MHL delivers HD uncompressed video with up to eight channels of digital audio. Since MHL also charges the mobile device, you can power up at the same time you’re connected. You can also control MHL - enabled mobile devices using your existing TV remotes to easily access and select content.
Wallpaper ModeThis innovative feature turns a blank screen into a work of art. When the TV is turned off, Wallpaper Mode lets you display virtually any image you choose on the AQUOS LED screen at a reduced light level that mirrors museum conditions, so your screen blends beautifully into your room’s decor. All at extremely low power. You can even set on and off times.
60" CLASS (DIAG.): 20% MORE SCREEN AREA THAN A 55" CLASS* - A larger screen makes the difference between TV and breathtaking TV. Our 60" class TV makes things larger than life with 20% more viewing area than a 55" class.
Slim Design - AQUOS LED display is framed by a striking new super-slim bezel, With a sleek footprint that its just about anywhere, the brilliant measuring just 0.4".
20W AUDIO - Big sound to complete your big-screen experience. The powerful 20W audio features high #delity, so all of your scenes sound great.

Short summary description Sharp LC60LE661U 60" Full HD Smart TV Wi-Fi Black 300 cd/m²:
This short summary of the Sharp LC60LE661U 60" Full HD Smart TV Wi-Fi Black 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp LC60LE661U, 60", 1920 x 1080 pixels, LCD, Smart TV, Wi-Fi, Black

Long summary description Sharp LC60LE661U 60" Full HD Smart TV Wi-Fi Black 300 cd/m²:
This is an auto-generated long summary of Sharp LC60LE661U 60" Full HD Smart TV Wi-Fi Black 300 cd/m² based on the first three specs of the first five spec groups.

Sharp LC60LE661U. Display diagonal: 60", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Smart TV. Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Country Distributor
United Kingdom 1 distributor(s)