location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SEGA Captain America: Super Soldier Xbox 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SEGA Check ‘SEGA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Captain America: Super Soldier
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1294
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055277012947
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘SEGA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SEGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2021 17:28:18
The date of the most recent change of the data-sheet in Icecat's system
Long product name SEGA Captain America: Super Soldier Xbox 360 :
The short editorial description of SEGA Captain America: Super Soldier Xbox 360

Captain America: Super Soldier, Xbox 360, Action
More>>>
Short summary description SEGA Captain America: Super Soldier Xbox 360:
This short summary of the SEGA Captain America: Super Soldier Xbox 360 data-sheet is auto-generated and uses the product title and the first six key specs.

SEGA Captain America: Super Soldier, Xbox 360, T (Teen)

Long summary description SEGA Captain America: Super Soldier Xbox 360:
This is an auto-generated long summary of SEGA Captain America: Super Soldier Xbox 360 based on the first three specs of the first five spec groups.

SEGA Captain America: Super Soldier. Platform: Xbox 360, ESRB rating: T (Teen), Developer: Next Level Games

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 06:39:49
Uk has collected 20 expert reviews for SEGA Captain America: Super Soldier Xbox 360 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
techdigest.tv
Updated:
2012-01-25 06:39:49
Name: Genre: Platform: Image Gallery: Of all the leading Marvel superheroes, Captain America is among the most unloved when it comes to getting his own gaming spin-offs. Barring ensemble cast appearances in the likes of Marvel vs Capcom 3 and the Ulti...
40%
impulsegamer.com
Updated:
2012-01-25 06:39:49
Captain America: Super Soldier had such potential, perhaps we were hoping for more because of the iconic subject. There are moments when we have some actual fun with this star spangled beat-um up title. The bland graphics don’t plead the case for the g...
68%
Gamingnexus.com
Updated:
2012-01-25 06:39:48
Oh Sega... what am I going to do with you? Somehow, someway, you manage to continue securing the rights to the various Marvel comic movies (to make the video game versions) despite producing “less than stellar” products each and every time. Let’s look...
46%
gamersdailynews.com
Updated:
2012-01-25 06:39:48
Film-to-game adaptations have been notoriously poor with but a handful of exceptions. So what is it that makes SEGA think they can beat history and conjure up a great game based on the latest Marvel superhero film? Pride? Arrogance? Perhaps they just r...
65%
videogamer.com
Updated:
2012-01-25 06:39:48
Captain America: Super Solider could well end up being the best surprise of 2011. It's quite fair to say that SEGA doesn't have a great track record when it comes to its Marvel titles (Thor anyone?), so I went into this expecting the worst. What I got...
70%
gamespot.com
Updated:
2012-01-25 06:39:49
When you think of the supplies a soldier might need in a war, a gun would probably be the first thing that pops into your head. But if you're already infused with super serum, such a pedestrian trinket serves little purpose. In Captain America: Super S...
Good Smooth and exciting combat, Hunting down hidden objects is rewarding, Highflying platforming portions look neat.
Bad Boring visual design, Dispassionate storytelling.
Bottom line Captain America bashes enemies with style, but a dull story and bland visuals keep Super Soldier from being a star-spangled success...
65%
1up.com
Updated:
2012-01-25 06:39:49
Superhero games should make you feel what it's like to step into the shoes of someone special. They should let you experience what it's like to wear the cape, strap on the belt, and feel power flowing through your veins. In short, the best superhero ga...
50%
destructoid.com
Updated:
2012-01-25 06:39:49
Sega doesn't really have the best track record when it comes to its licensed Marvel videogames. Gamers shouldn't be surprised, as these are titles put through the virtual ringer. It's like a game of IP telephone: we're talking legendary comic-book ic...
65%
cheatcc.com
Updated:
2012-01-25 06:39:49
There are two ways Captain America: Super Soldier can be judged; we can either see it as an above-average movie tie-in, or a mediocre action/adventure game. In either case, what you'll inevitably find during your playthrough is recycled gameplay (with...
66%
ign.com
Updated:
2012-01-25 06:39:49
If recent trailers have got you excited for Steve Rogers's big-screen outing, Captain America: Super Soldier won't exactly fill the void until the film's release. Like its protagonist, the game has noble intentions, attempting to reproduce Arkham Asylu...
Bottom line If you want an open-world superhero adventure, full of kick-ass combat and endless discovery, there’s probably a better alternative on the way. But Captain America is passable, and the combat is surprisingly varied and well executed. But if you’re expe...
50%
Brand Image Article code product Stock Price from
SEGA

SEGA Vancouver 2010 - The Official Video Game of the Olympic Winter Games German PC
(show image)
00199 Vancouver 2010 - The Official Video Game of the Olympic Winter Games 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Vancouver 2010 - The Official Video Game of the Olympic Winter Games German PlayStation 3
(show image)
00179 Vancouver 2010 - The Official Video Game of the Olympic Winter Games 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Alpha Protocol German PC
(show image)
00170 Alpha Protocol 0.00
(excl. VAT)
0 (incl. VAT)