location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Cheetah 36.7GB HDD internal hard drive 10000 RPM 4 MB 3.5" SCSI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cheetah
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
36.7GB HDD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST336706LW
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:55:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Seagate Cheetah 36.7GB HDD internal hard drive 10000 RPM 4 MB 3.5" SCSI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 36.7 GB 3.5" 10000 RPM SCSI
  • - Server/workstation HDD
  • - Storage drive buffer size: 4 MB
  • - SMART technology
  • - 28.1 oz (798 g)
Long product name Seagate Cheetah 36.7GB HDD internal hard drive 10000 RPM 4 MB 3.5" SCSI :
The short editorial description of Seagate Cheetah 36.7GB HDD internal hard drive 10000 RPM 4 MB 3.5" SCSI

36.7GB HDD, SCSI, 10000rpm, 3.5"
More>>>
Seagate Cheetah 36.7GB HDD internal hard drive 10000 RPM 4 MB 3.5" SCSI:
The official marketing text of Seagate Cheetah 36.7GB HDD internal hard drive 10000 RPM 4 MB 3.5" SCSI as supplied by the manufacturer

Seagate Cheetah hard drive provides industry-leading performance for the most demanding applications, workstations, network file servers, and enterprise servers. The combination of its Fiber Channel interface and 10, 000 RPM spindle speed makes the Cheetah drive one of the, if not the fastest drive out there! If you are looking for truly superior performance, the Cheetah will not disappoint you. With stated reliability and excellent performance, how can you possibly go wrong?Seagate meets the needs of the exploding 10K entry SCSI market with the 6th generation Cheetah, the Cheetah 36ES. This new Cat touts advanced areal densities, the Ultra160 SCSI interface, and data rates up to 63.2 MBps, making it a clear price/performance choice.

Short summary description Seagate Cheetah 36.7GB HDD internal hard drive 10000 RPM 4 MB 3.5" SCSI:
This short summary of the Seagate Cheetah 36.7GB HDD internal hard drive 10000 RPM 4 MB 3.5" SCSI data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Cheetah 36.7GB HDD, 36.7 GB, 10000 RPM, 4 MB, 3.5", SCSI

Long summary description Seagate Cheetah 36.7GB HDD internal hard drive 10000 RPM 4 MB 3.5" SCSI:
This is an auto-generated long summary of Seagate Cheetah 36.7GB HDD internal hard drive 10000 RPM 4 MB 3.5" SCSI based on the first three specs of the first five spec groups.

Seagate Cheetah 36.7GB HDD. HDD capacity: 36.7 GB, HDD speed: 10000 RPM, Storage drive buffer size: 4 MB, HDD size: 3.5", Interface: SCSI

Features
HDD capacity *
36.7 GB
HDD speed *
10000 RPM
Storage drive buffer size *
4 MB
HDD size *
3.5"
Interface *
SCSI
Type *
HDD
Component for *
Server/workstation
Read seek time
5.4 ms
Write seek time
6.4 ms
Full stroke seek time
11.2 ms
Average latency
2.99 ms
SMART technology
Yes
Power
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
8 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
1 G
Non-operating vibration
3 G
Operating altitude
-12000 - 120000" (-304.8 - 3048 m)
Non-operating altitude
-12000 - 480000" (-304.8 - 12192 m)
Operating shock
40 G
Non-operating shock
250 G
Weight & dimensions
Width
4" (101.6 mm)
Height
1" (25.4 mm)
Depth
5.75" (146.1 mm)
Weight
28.1 oz (798 g)
Country Distributor
United Kingdom 1 distributor(s)