location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate ATLAS 10K III 18GB U320 internal hard drive 10000 RPM 8 MB 3.5" SCSI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATLAS 10K III 18GB U320
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KU18J/KU018J2
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Seagate ATLAS 10K III 18GB U320 internal hard drive 10000 RPM 8 MB 3.5" SCSI :
The short editorial description of Seagate ATLAS 10K III 18GB U320 internal hard drive 10000 RPM 8 MB 3.5" SCSI

ATLAS 10K III 18GB U320 80PIN 3.5IN 4.5MS 10KRPM 8MB
More>>>
Seagate ATLAS 10K III 18GB U320 internal hard drive 10000 RPM 8 MB 3.5" SCSI:
The official marketing text of Seagate ATLAS 10K III 18GB U320 internal hard drive 10000 RPM 8 MB 3.5" SCSI as supplied by the manufacturer

These drives provide exceptional performance, capacity and value for servers, workstations and storage subsystems. With capacities of 18.4GB, 36.7GB and 73.4GB, and seek time as fast as 4.5ms, they are ideal for applications demanding rock-solid reliability and standard SCSI drive performance. The Ultra320 interface includes features such as packetization and quick arbitrate and select, which greatly increase data throughput, and MaxAdapt™ (adaptive active filtration) for optimized signal quality.

Like other Maxtor drives, the Atlas™ 10K III drives provide superior shock durability with the Maxtor Shock Protection System, which guards against the effects of mistreatment during handling and integration. The result for systems integrators is fewer returns, lower total cost of ownership, and more satisfied customers. Other valuable features include active LVD bus hot pluggable design, intelligent bus management, and automatic SCSI mode configuration.

Short summary description Seagate ATLAS 10K III 18GB U320 internal hard drive 10000 RPM 8 MB 3.5" SCSI:
This short summary of the Seagate ATLAS 10K III 18GB U320 internal hard drive 10000 RPM 8 MB 3.5" SCSI data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate ATLAS 10K III 18GB U320, 18 GB, 10000 RPM, 8 MB, 3.5", SCSI

Long summary description Seagate ATLAS 10K III 18GB U320 internal hard drive 10000 RPM 8 MB 3.5" SCSI:
This is an auto-generated long summary of Seagate ATLAS 10K III 18GB U320 internal hard drive 10000 RPM 8 MB 3.5" SCSI based on the first three specs of the first five spec groups.

Seagate ATLAS 10K III 18GB U320. HDD capacity: 18 GB, HDD speed: 10000 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: SCSI

Features
HDD capacity *
18 GB
HDD speed *
10000 RPM
Storage drive buffer size *
8 MB
HDD size *
3.5"
Interface *
SCSI
HDD number of heads
2
Track to track seek time
0.3 ms
Average seek time
4.5 ms
Power
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Weight & dimensions
Weight
24.7 oz (700 g)
Other features
Sustained data rate
55 MB/s
Hard disk transfer rate
320 Mbit/s
Dimensions (WxDxH)
4 x 5.79 x 1.03" (101.6 x 147 x 26.1 mm)
Internal
Yes