location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SanDisk Clip Sport 4GB MP3 player Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SanDisk Check ‘SanDisk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clip Sport 4GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDMX24-004G-A46R
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘SanDisk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SanDisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SanDisk Clip Sport 4GB MP3 player Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MP3 player
  • - Flash memory 4 GB Card reader integrated
  • - TFT 1.44" 128 x 128 pixels
  • - Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA
  • - FM radio
  • - Interface: USB 2.0
  • - Continuous audio playback time: 25 h USB charging
Guarantee: 1 year
Long product name SanDisk Clip Sport 4GB MP3 player Red :
The short editorial description of SanDisk Clip Sport 4GB MP3 player Red

1.44" (128x128) TFT LCD, 4GB, FM, microSDHC, Micro USB 2.0, Red
More>>>
Short summary description SanDisk Clip Sport 4GB MP3 player Red:
This short summary of the SanDisk Clip Sport 4GB MP3 player Red data-sheet is auto-generated and uses the product title and the first six key specs.

SanDisk Clip Sport 4GB, MP3 player, 4 GB, TFT, USB 2.0, FM radio, Red

Long summary description SanDisk Clip Sport 4GB MP3 player Red:
This is an auto-generated long summary of SanDisk Clip Sport 4GB MP3 player Red based on the first three specs of the first five spec groups.

SanDisk Clip Sport 4GB. Type: MP3 player. Total storage capacity: 4 GB. Display: TFT. Interface: USB 2.0. Card reader integrated. FM radio. Volume control: Digital. Continuous audio playback time: 25 h. Product color: Red

Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 03:07:53
Uk has collected 15 expert reviews for SanDisk Clip Sport 4GB MP3 player Red and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
trustedreviews.com
Updated:
2014-08-29 03:07:51
What is the SanDisk Clip Sport? The SanDisk Clip Sport is an MP3 player with an integrated belt clip, which turns it into a pretty handy gadget for runners and gym fans. It's also small, light and fairly cheap. It's not all that much different from the pr...
Good Small and light, Strong top volume (non EU mode), Cheap...
Bad No lock switch, Lacks finishing touches of Apple players...
Bottom line The SanDisk Clip Sport is a small, fairly cheap MP3 player. It doesn't have the gloss of Apple and there are few improvements over old models, but it is better. Next, read about the best non-Apple MP3 players...
70%
itreviews.com
Updated:
2017-08-16 16:26:24
1GB MP3 player with FM radio: SanDisk is best known for its storage cards, but has just released a portable music player, the Sansa, in two capacities. Weve reviewed the 1GB version which is silver and white in colour, but a 512MB...
0%
legitreviews.com
Updated:
2014-08-29 03:07:51
In the first part of February SanDisk announced the new SanDisk Clip Sport MP3 player that was aimed at athletes and fitness enthusiasts, and they were nice and sent us one. Now you are thinking “Why do I need a dedicated MP3 player? I have a smart phone”...
Bottom line Over the last several weeks I have been using the SanDisk Clip Sport every day for my morning walks, and afternoon workouts. So it has been used daily and been through many charge cycles. Loading music is pretty straight forward. You can access the unit...
0%
examiner.com
Updated:
2014-08-29 03:07:51
In the BoxSanDisk Clip Sport MP3 Player - The Clip Sport is available in a 6 fun colors and 4GB or 8GB models. The Black and Yellow models are available in both 4GB and 8GB capacities. The Blue, Lime, and the Pink models are available in the 8GB size only...
100%
mobilephonereviewss.com
Updated:
2014-08-29 03:07:51
The SanDisk Clip Sport is an MP3 player with an integrated belt clip, which turns it into a pretty handy gadget for runners and gym fans. It's also small, light and fairly cheap. It's not all that much different from the previous SanDisk Sansa Clip Zip, b...
0%
gideontech.com
Updated:
2017-08-16 16:26:24
822 MP3 players are our generations walkman. Its not uncommon to see young kids to aging adults sporting one. From the 60GB Apple iPod Photos to tiny 128MB units scattered all over electronic shop bargain bins, there is a MP3 player for just about an...
0%
maximumpc.com
Updated:
2017-08-16 16:26:24
No matter how ugly somebody’s kid is—even if he looks like a goat—etiquette prohibits discussion of the malady. No such rule exists for hardware reviewers, so let’s get this out of the way: SanDisk’s flash-based Sansa MP3 player crawled straight out of...
40%
trustedreviews.com
Updated:
2017-08-16 16:26:24
The market for standalone music players seems to be in three segments at the moment. There are multi-GB players on which you can store your entire music collection, small memory players designed for a few favourite tracks of the moment, and, sitting in be...
Bottom line A brave attempt at an expandable digital music player. Unfortunately the bland design, and average sound quality take off much of the shine. If you can live without memory card expansion, I'd recommend the excellent Sony NW-E507 over the Sansa...
70%