location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg PC Remote

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC Remote
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
135-55
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730135552
Category:
This is a transparent plastic pouch which can be used to cover a sheet of paper. This is then passed through a pouch laminatior machine and the open end of the pouch is sealed, so the paper is laminated.
Laminator Pouches Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2021 11:36:51
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sandberg PC Remote :
The short editorial description of Sandberg PC Remote

The Sandberg PC Remote is designed for remote control of your computer. The remote control base contains a receiver with an infrared eye which receives the remote control signal from a distance of up to eight metres. Simply connect the receiver to your computer’s USB port using the supplied USB cable. You can do the same things with the remote control as you can with a mouse, making it easy to control the computer from a distance regardless of the applications you use.
More>>>
Short summary description Sandberg PC Remote:
This short summary of the Sandberg PC Remote data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg PC Remote, 0.728" (18.5 mm), 0.354" (9 mm), 1.08" (27.5 mm), 17.6 oz (500 g)

Long summary description Sandberg PC Remote:
This is an auto-generated long summary of Sandberg PC Remote based on the first three specs of the first five spec groups.

Sandberg PC Remote. Package width: 0.728" (18.5 mm), Package depth: 0.354" (9 mm), Package height: 1.08" (27.5 mm)