location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WW12K8402OW washing machine Front-load 26.5 lbs (12 kg) 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WW12K8402OW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WW12K8402OW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088193472 show
Category:
Machines used for washing clothes.
Washing Machines Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:10:52
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung WW12K8402OW washing machine Front-load 26.5 lbs (12 kg) 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 26.5 lbs (12 kg) 1400 RPM White
  • - Built-in display LCD
  • - Bedding, Baby care, Black, Cotton, Eco, Hand/wool, Intensive/outdoor, Quick, Synthetics, Delicate/silk
  • - Overflow protection AquaStop function
  • - Delayed start timer Child lock
  • - Spin-drying class: A
  • - 72 dB
More>>>
Short summary description Samsung WW12K8402OW washing machine Front-load 26.5 lbs (12 kg) 1400 RPM White:
This short summary of the Samsung WW12K8402OW washing machine Front-load 26.5 lbs (12 kg) 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WW12K8402OW, Front-load, 26.5 lbs (12 kg), A, 72 dB, 1400 RPM, 141 kWh

Long summary description Samsung WW12K8402OW washing machine Front-load 26.5 lbs (12 kg) 1400 RPM White:
This is an auto-generated long summary of Samsung WW12K8402OW washing machine Front-load 26.5 lbs (12 kg) 1400 RPM White based on the first three specs of the first five spec groups.

Samsung WW12K8402OW. Loading type: Front-load. Drum capacity: 26.5 lbs (12 kg), Spin-drying class: A, Noise level (spin): 72 dB, Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 141 kWh, Annual water consumption washing: 11700 L. Product color: White. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product color *
White
Built-in display *
Yes
Display type
LCD
Control type *
Rotary, Touch
Door hinge *
Left
Door color
Blue
Performance
Drum capacity *
26.5 lbs (12 kg)
Maximum spin speed *
1400 RPM
Spin-drying class *
A
Noise level (spin) *
72 dB
Noise level (wash) *
52 dB
Delayed start timer *
Yes
Washing programs *
Bedding, Baby care, Black, Cotton, Eco, Hand/wool, Intensive/outdoor, Quick, Synthetics, Delicate/silk
Overflow protection *
Yes
AquaStop function *
Yes
Residual moisture
44%
Easy iron function
Yes
Add garment (pause) function
Yes
Performance
Wi-Fi controlled
Yes
Ergonomics
Child lock *
Yes
Eco Drum Clean
Yes
Drum interior light
Yes
Brand-specific features
Samsung technologies (clothes care)
BubbleSoak™
Power
Energy efficiency class (old)
A+++
Weight & dimensions
Width
23.6" (600 mm)
Depth
23.6" (600 mm)
Height
33.5" (850 mm)
Weight
167.6 lbs (76 kg)
Other features
Annual energy consumption washing
141 kWh
Annual water consumption washing
11700 L
Brand Image Article code product Stock Price from
Samsung WW81K6404QW washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White Samsung WW81K6404QW washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White
(show image)
WW81K6404QW WW81K6404QW 0.00
(excl. VAT)
0 (incl. VAT)