location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SF-360 fax machine Inkjet 14.4 Kbit/s 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SF-360
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SF-360
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2022 14:25:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SF-360 fax machine Inkjet 14.4 Kbit/s 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Inkjet 600 x 600 DPI
  • - 14.4 Kbit/s
  • - 6 sec/page
Guarantee: 1 year
Long product name Samsung SF-360 fax machine Inkjet 14.4 Kbit/s 600 x 600 DPI :
The short editorial description of Samsung SF-360 fax machine Inkjet 14.4 Kbit/s 600 x 600 DPI

SF-360
More>>>
Samsung SF-360 fax machine Inkjet 14.4 Kbit/s 600 x 600 DPI:
The official marketing text of Samsung SF-360 fax machine Inkjet 14.4 Kbit/s 600 x 600 DPI as supplied by the manufacturer

Smart, simple and stylish - that's the SF-630 in a nutshell. Lighter than other models, compact and packed with powerful performance features to fill all basic small office needs, this fax copier is the perfect partner for the personal professional who works from home.

Short summary description Samsung SF-360 fax machine Inkjet 14.4 Kbit/s 600 x 600 DPI:
This short summary of the Samsung SF-360 fax machine Inkjet 14.4 Kbit/s 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SF-360, Inkjet, 14.4 Kbit/s, 600 x 600 DPI, 6 sec/page, 10 locations, 3 cpm

Long summary description Samsung SF-360 fax machine Inkjet 14.4 Kbit/s 600 x 600 DPI:
This is an auto-generated long summary of Samsung SF-360 fax machine Inkjet 14.4 Kbit/s 600 x 600 DPI based on the first three specs of the first five spec groups.

Samsung SF-360. Print technology: Inkjet, Modem speed: 14.4 Kbit/s, Fax resolution: 600 x 600 DPI. Copy speed (black, normal quality, A4): 3 cpm, Maximum number of copies: 50 copies. Standard input capacity: 50 sheets, Auto document feeder (ADF) input capacity: 10 sheets, Standard output capacity: 50 sheets. Noise level: 55 dB. Maximum duty cycle: 1000 pages per month

Fax
Print technology *
Inkjet
Color faxing *
No
Modem speed *
14.4 Kbit/s
Fax resolution
600 x 600 DPI
Fax transmission speed
6 sec/page
Fax broadcasting
10 locations
Fax speed dialing (max numbers)
100
Copying
Copy speed (black, normal quality, A4)
3 cpm
Maximum number of copies
50 copies
Grayscale levels
64
Input & output capacity
Standard input capacity
50 sheets
Auto document feeder (ADF) input capacity
10 sheets
Standard output capacity
50 sheets
Sound emission
Noise level
55 dB
Endurance
Maximum duty cycle
1000 pages per month
Weight & dimensions
Dimensions (WxDxH)
14.3 x 10 x 5.39" (364 x 254 x 137 mm)
Weight
6.61 lbs (3 kg)
Packaging data
Package dimensions (WxDxH)
14.3 x 12.8 x 9.84" (364 x 324 x 250 mm)
Package weight
10.1 lbs (4.6 kg)
Scanning
Optical scanning resolution
200 x 200 DPI
Image scaling/enlargement range
50 - 150%
Other features
Copy resolution (black text)
600 x 300 DPI
Media formats
Standard media sizes
A4, Letter, Legal