location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-4623F multifunction printer Laser A4 1200 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-4623F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-4623F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993389216 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 390666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SCX-4623F multifunction printer Laser A4 1200 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 1200 x 1200 DPI
  • - A4 22 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port
  • - Internal memory: 64 MB 360 MHz
  • - 25.4 lbs (11.5 kg)
Long product name Samsung SCX-4623F multifunction printer Laser A4 1200 x 1200 DPI 22 ppm :
The short editorial description of Samsung SCX-4623F multifunction printer Laser A4 1200 x 1200 DPI 22 ppm

SCX-4623F - 1200 x 1200 dpi, 22 A4 ppm, 64MB, LCD, USB 2.0
More>>>
Samsung SCX-4623F multifunction printer Laser A4 1200 x 1200 DPI 22 ppm:
The official marketing text of Samsung SCX-4623F multifunction printer Laser A4 1200 x 1200 DPI 22 ppm as supplied by the manufacturer

As well as delivering full multipurpose print functionality – print, copy, colour scan and fax – the SCX-4623F offers a range of features to make you even more productive. Key among these is the Print Screen function which allows you to print what you see on your screen at the touch of a button.

The Print Screen function is a quick and easy way to print the contents of your screen, and it’s especially useful if you handle a high volume of web-based information. You can pull together web pages, pictures or other documents in separate windows on your screen, and print them all together in a single operation – instead of having to process them individually. All you do is press the Print Screen button on the printer control panel.

SAMSUNG’s AnyWeb Print software is another useful feature. It allows you to select, drag and drop content from different webpages into a new blank page on screen, without any resizing or other editing. AnyWeb Print is a quick and easy way of pulling information together, and you can save the pages you create either as tiff files or pdfs. They can be printed using the Print Screen button or your normal print menu so you can quickly and easily print what you see. AnyWeb Print software enables you to gather data together, and handle information more effectively.

Short summary description Samsung SCX-4623F multifunction printer Laser A4 1200 x 1200 DPI 22 ppm:
This short summary of the Samsung SCX-4623F multifunction printer Laser A4 1200 x 1200 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-4623F, Laser, 1200 x 1200 DPI, Mono copying, Mono scanning, Mono faxing, A4

Long summary description Samsung SCX-4623F multifunction printer Laser A4 1200 x 1200 DPI 22 ppm:
This is an auto-generated long summary of Samsung SCX-4623F multifunction printer Laser A4 1200 x 1200 DPI 22 ppm based on the first three specs of the first five spec groups.

Samsung SCX-4623F. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Warm-up time
15 s
Time to first page (black, normal)
10 s
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
22 cpm
Time to first copy (black, normal)
15 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Scan technology
CIS
Grayscale levels
256
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
255 pages
Fax memory
4 MB
Fax speed dialing (max numbers)
200
Error Correction Mode (ECM)
Yes
Fax coding methods
JBIG, MH, MMR, MR
Features
Maximum duty cycle *
12000 pages per month
Digital sender
No
Number of print cartridges *
1
Page description languages
SPL
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
80 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Internal memory *
64 MB
Processor frequency
360 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
50 dB
Sound power level (standby)
26 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
370 W
Power consumption (standby)
45 W
Weight & dimensions
Weight
25.4 lbs (11.5 kg)
Other features
Dimensions (WxDxH)
16.4 x 16.3 x 12.6" (416 x 415 x 318.9 mm)
Modem type
ITU-T G3, ECM
Compatible operating systems
Windows 2000 / XP / Vista / 2003 Server / 2008 Server, Mac OS X 10.3 - 10.6,Linux OS
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:14:09
Uk has collected 15 expert reviews for Samsung SCX-4623F multifunction printer Laser A4 1200 x 1200 DPI 22 ppm and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
gadgetspeak.com
Updated:
2011-10-04 03:14:08
Giving my regular printer and flatbed scanner a rest, I have been checking out a multifunction device from Samsung...
68%
expertreviews.co.uk
Updated:
2011-10-04 03:14:08
Samsung is developing quite a name for itself as a producer of low-price, high-value mono laser printers and all-in-ones. The SCX-4623F is based on the SCX-4600, though with the addition of an Automatic Document Feeder (ADF) and fax functionality. The...
80%
techadvisor.co.uk
Updated:
2011-10-04 03:14:08
Product Code: SCX-4623F/SEE The Samsung SCX-4623F continues the company's run of highly capable but affordable laser printers - this time adding fax facilities to this multifunction printer and scanner A glowing recommendation for a Samsung printer i...
Bottom line If your main need is swift text output with a few graphics thrown in, you’ll find the Samsung SCX-4623F more than capable. Throw in those sterling scanning and fax facilities, and this is yet another winner from the Samsung’s affordable laser...
80%
trustedreviews.com
Updated:
2011-10-04 03:14:09
We were recently impressed by the Samsung SCX-4600 all-in-one, which combined the most commonly needed business functions in an inexpensive device with good performance. The SCX-4623F, reviewed here, is the next model up the range and the company has adde...
Good Nice design, Good print quality, Easy to use...
Bad No network support, Lack of fast dial presets, Buttons lack descriptions...
90%
Techtastic.ca
Updated:
2011-11-05 04:12:02
Today we take a look at Samsung's Budget Multifunction Monochrome Laser printer the SCX-4623F. This streamlined printer is packed with features most other budget printers don't have. Two of the most interesting are the Print Screen function which is a...
Good Stream line and compact, PC fax functionality, versatile copy functions, Print Screen and Any Web software...
Bad USB Cable not included...
Bottom line Using the scx-4623f is easy and very intuitive. Photocopying is just a matter of selecting how many copies you want and pressing the copy button. More advanced features are easy to to get to, thanks to Samsung's Blue Compass Navigation. It provides si...
80%
dreamwarecomputers.com
Updated:
2011-10-04 03:14:08
The multi-function printer market is one of the few areas of computer peripherals that we don't see overnight changes in. There isn't a lot that can be done to this type of a device - it can't be made smaller because paper won't shrink and...
Good Black design is sleek, in a world of mostly beige/gray printers, Lots of features for the money, Has some unique features like print screen printing, ID card copying and web printing, No complaints about print or scan quality...
Bad The addition of networking would make this model perfect...
Bottom line For a mere $179 Canadian, Samsung has managed to pack a lot more features into the SCX-4623F than a lot of their competition right now. A quick look through a local office store showed that most MFP's in this price range lack the faxing abilities, aut...
0%
techworld.com
Updated:
2011-10-04 03:14:08
A glowing recommendation for a Samsung printer is becoming almost a monthy event in these pages. Following on from the Samsung SCX-4600 comes this retooled version that adds 33.6Kb/s fax facilities (amongst other things) to the mix.Some multifunction...
Bottom line If your main need is swift text output with a few graphics thrown in, you’ll find the Samsung SCX-4623F more than capable. Throw in those sterling scanning and fax facilities, and this is yet another winner from the Samsung’s affordable laser range...
0%
pcmag.com
Updated:
2015-06-25 08:21:13
Small enough to serve as a personal mono laser MFP (multifunction printer) in any size office, and capable enough to share in a micro office, the Samsung SCX-4623FW ($249.99 direct) offers all of the MFP features you're likely to need. In many ways it'...
Good Wired and Wi-Fi connections. High-quality text. Prints, scans, faxes even over network. Standalone copier and fax. Automatic document feeder.
Bad Relatively slow. No duplexer, even as an option.
Bottom line The Samsung SCX-4623FW is a more than reasonable choice for a micro office or personal MFP, with high-quality text as its standout feature. Buy it now...
60%
about.com
Updated:
2015-06-25 08:21:13
The Bottom LineThe Samsung SCX-4623FW is a wireless monochrome laser printer aimed at small businesses, home offices, and consumers who have a compelling need for a black-and-white printer. It's got WiFi built in and offers a scanner, copier, and fax a...
Good Wireless monochrome laser printer, Multifunction printer (scan, copy, fax), Easy to set up...
Bad Manual duplexing, Slow warmup times...
Bottom line The Samsung SCX-4623FW is a wireless monochrome laser printer aimed at small businesses, home offices, and consumers who have a compelling need for a black-and-white printer. It's got WiFi built in and offers a scanner, copier, and fax as well as an au...
70%
computershopper.com
Updated:
2015-06-25 08:21:13
Are you looking for a laser-based all-in-one (AIO) printer for less than $250? You may be surprised to find that—while they won't be full-featured—you can find models at that price that are more than capable. You may not have to give up...
Good Low price, Built-in Wi-Fi, Button for fast wireless setup, 250-page input tray, Manual feeder for thicker papers, Fax function...
Bad Modest monthly duty cycle, Slightly higher-than-average per-page print costs, Small, dim LCD...
Bottom line This multifunction laser printer is well-suited for small offices with occasional-use needs where you can’t spend—or justify—more than a $250 purchase price...
76%
Brand Image Article code product Stock Price from
Samsung SCX-4600 multifunction printer Laser A4 1200 x 1200 DPI 23 ppm Samsung SCX-4600 multifunction printer Laser A4 1200 x 1200 DPI 23 ppm
(show image)
SCX-4600 SCX-4600 0.00
(excl. VAT)
0 (incl. VAT)