EU Energy Label
(0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Stainless steel Freestanding 382 L
- - 252 L No Frost (fridge) Multi-Airflow system (fridge) LED Fridge interior light
- - 130 L Bottom-placed No Frost (freezer) 4* 14 kg/24h
- - 186 kWh 39 dB
More>>>
Short summary description Samsung RB38J7139SR fridge-freezer Freestanding 382 L Stainless steel:
This short summary of the Samsung RB38J7139SR fridge-freezer Freestanding 382 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung RB38J7139SR, 382 L, No Frost (fridge), SN-T, 14 kg/24h, Fresh zone compartment, Stainless steel
Long summary description Samsung RB38J7139SR fridge-freezer Freestanding 382 L Stainless steel:
This is an auto-generated long summary of Samsung RB38J7139SR fridge-freezer Freestanding 382 L Stainless steel based on the first three specs of the first five spec groups.
Samsung RB38J7139SR. Total net capacity: 382 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 252 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 130 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 186 kWh. Product color: Stainless steel