location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung RB31FEJNCSA Freestanding 304 L Graphite, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RB31FEJNCSA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RB31FEJNCSA/EF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085341395
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:16:28
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung RB31FEJNCSA Freestanding 304 L Graphite, Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Graphite, Metallic Freestanding 304 L
  • - 206 L LED Fridge interior light
  • - 98 L Bottom-placed 4* 13 kg/24h
  • - 257 kWh 39 dB
More>>>
Short summary description Samsung RB31FEJNCSA Freestanding 304 L Graphite, Metallic:
This short summary of the Samsung RB31FEJNCSA Freestanding 304 L Graphite, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung RB31FEJNCSA, 304 L, SN-T, 39 dB, 13 kg/24h, Graphite, Metallic

Long summary description Samsung RB31FEJNCSA Freestanding 304 L Graphite, Metallic:
This is an auto-generated long summary of Samsung RB31FEJNCSA Freestanding 304 L Graphite, Metallic based on the first three specs of the first five spec groups.

Samsung RB31FEJNCSA. Total net capacity: 304 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 206 L, Fridge interior light. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h. Annual energy consumption: 257 kWh. Product color: Graphite, Metallic

Design
Appliance placement *
Freestanding
Product color *
Graphite, Metallic
Door hinge
Right
Reversible doors
Yes
Child lock
No
Control type
Touch
Built-in display *
Yes
Display type
LED
Refrigerating medium
R-600a
Shelves material
Tempered glass
Number of compressors
1
Performance
Total net capacity *
304 L
Total gross capacity
325 L
Climate class *
SN-T
Noise level *
39 dB
Water dispenser
No
Fridge
Fridge net capacity *
206 L
Fridge gross capacity
207 L
Fridge interior light
Yes
Lamp type
LED
Fridge door balconies
4
Egg balcony
Yes
Bottle rack
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
98 L
Freezer
Freezer gross capacity
118 L
Freezing capacity *
13 kg/24h
Storage time during power failure *
20 h
Star rating *
4*
Freezer number of shelves/baskets *
3
Ergonomics
Door open alarm
Yes
Temperature alarm
Yes
Power
Energy efficiency class (old)
A++
Annual energy consumption *
257 kWh
Weight & dimensions
Width *
23.4" (595 mm)
Depth *
28.8" (731 mm)
Height *
72.8" (1850 mm)
Depth without handle
26.3" (66.8 cm)
Weight *
154.3 lbs (70 kg)
Packaging data
Package width
25.2" (640 mm)
Package depth
29.9" (760 mm)
Package height
76" (1930 mm)
Package weight
158.7 lbs (72 kg)
Other features
No Frost system
Yes
Multi-airflow system
Yes
Door type
Double