location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-2545 laser printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-2545
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-2545 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071485430 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ML-2545 laser printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 24 ppm
  • - Duplex printing
  • - Maximum duty cycle: 12000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 80 sheets
  • - Internal memory: 8 MB 300 MHz
Long product name Samsung ML-2545 laser printer 1200 x 1200 DPI A4 :
The short editorial description of Samsung ML-2545 laser printer 1200 x 1200 DPI A4

ML-2545, 24ppm, 1200dpi, 300MHz, 8MB, USB 2.0, 53dB, 7.2kg
More>>>
Samsung ML-2545 laser printer 1200 x 1200 DPI A4:
The official marketing text of Samsung ML-2545 laser printer 1200 x 1200 DPI A4 as supplied by the manufacturer

Geared to give more print flexibility, the ML-2545 offers a range of features to make you more productive. These include a Print Screen function, so you can print what you see on your screen at the touch of a button.

From the monitor to the page with just One Touch
The ML-2545 Print Screen button – conveniently located on the printer control panel – lets you print the contents from your screen, quickly and easily, even when you’re away from your desk. Just one touch is all that it takes. With one click, there’s no more extra editing or cropping of unwanted content-clutter from original webpages or documents. If a single page is what you want, it’s what you’ll get. One simple press of a button prints your screen, as it appears on your monitor. Hold the button for more than two seconds and the ML-2545 prints the last object that you activated on your monitor. Now you can print anything, anytime

Capture what catches your eye
Samsung’s AnyWeb Print software lets you go hunting and gathering on the Web. You can utilise the ML-2545 to easily select, drag and drop content from different web pages onto a printable scrap board in your browser window, all while you surf. It’s the easy way to collect, arrange and edit those useful reference points and resources you can only find on the Internet for that big project ? or just for fun.

Lessen your wait, not your expectations
Quit losing productivity waiting around for your documents to print ? the Samsung ML-2545 fast print speeds of up to 24ppm will have you back to work in no time. The ML-2545 features a first page output time (FPOT) of just 9 seconds and an impressive 1200 x 1200dpi print resolution, satisfying both your need for speed and your demand for quality.

Cartridge options for your budget needs
Samsung ML-2545 printers also offer a choice of consumables to meet your cashflow needs. High yield toner cartridges , which are ideal for heavy users, last longer and give you lower costs per page. Optionally, low yield toner cartridges have the advantage of lower initial outlay.

Streamlined design
Dust Cover Alongside adding to the sleek, streamlined look, the dust cover also helps to reduce the noise levels when printing, ensuring a tranquil office environment. Built-in Practical and stylish, the built-in cassette tray provides a compact finish and ensures the paper is kept dust free and clean; ensuring reliable, professional prints every time. Sleek The smooth surface softly wraps around the device to create a mono laser printer that brings a touch of style to any business environment.

Short summary description Samsung ML-2545 laser printer 1200 x 1200 DPI A4:
This short summary of the Samsung ML-2545 laser printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-2545, Laser, 1200 x 1200 DPI, A4, 24 ppm, Duplex printing

Long summary description Samsung ML-2545 laser printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-2545 laser printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-2545. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 12000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
9 s
Features
Maximum duty cycle *
12000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
80 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
8 MB
Processor frequency
300 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
26 dB
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008
Weight & dimensions
Weight
15.9 lbs (7.2 kg)
Dimensions (WxDxH)
14.1 x 15.3 x 7.76" (358 x 389 x 197 mm)
Other features
Emulations
SPL
Source Testseek summary Average rating
Reviews
Updated:
2012-09-01 03:22:37
Uk has collected 4 expert reviews for Samsung ML-2545 laser printer 1200 x 1200 DPI A4 and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
trustedreviews.com
Updated:
2012-09-01 03:22:37
The sub £100 laser printer market includes a number of personal printers intended for occasional print, where you would normally remove and store paper separately, when not printing. Samsung's ML-2545 has a pricetag well below £100, but is laid out very m...
Good Output tray doubles as dust cover, Singlebutton screen print, Easy maintenance cartridge...
Bad No wireless connection, No duplex print, Not as small as it appears...
80%
pcadvisor.co.uk
Updated:
2012-09-01 03:22:37
We wouldn’t say the mono laser printer Samsung ML-2545 looks fantastically expensive, but its crisp cream exterior and delicate curves hint at an asking price tending towards three rather than two figures. A closer look reveals some of the Samsung ML-...
Bottom line The Samsung ML-2545 is an attractive but reliable page-churner that makes a good job of printing when the budget can’t stretch to a more cost-effective model. The running costs aren’t too bad and the quality is good. It doesn’t have an abundance of fea...
70%
pcmag.com
Updated:
2012-09-01 03:22:37
Any monochrome laser printer that's small enough to share a desk with comfortably, as with the Samsung ML-2545 ($100 street), is an obvious candidate for a personal printer in any size office. In the case of the ML-2545, its relatively slow speed combined...
Good Small. Ample paper capacity for personal use in any size office. Separate manual feed slot.
Bad Slow. Although output quality is easily good enough for most business needs, text quality is a touch below par...
Bottom line The Samsung ML-2545 personal mono laser is a little slow, but it's small enough to share a desk with, and it offers output quality good enough for most business needs...
60%