location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 793DF Silver/Black monitor CRT 17" 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 793DF Silver/Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-17KSBBQ
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 304179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name Samsung SyncMaster 793DF Silver/Black monitor CRT 17" 1280 x 1024 pixels :
The short editorial description of Samsung SyncMaster 793DF Silver/Black monitor CRT 17" 1280 x 1024 pixels

SyncMaster 793DF Silver/Black
More>>>
Samsung SyncMaster 793DF Silver/Black monitor CRT 17" 1280 x 1024 pixels:
The official marketing text of Samsung SyncMaster 793DF Silver/Black monitor CRT 17" 1280 x 1024 pixels as supplied by the manufacturer

Our exclusive MagicTune™ display control makes it easier than ever to see things your way, which, with a super-fine dot pitch of 0.20 mm, is always sharp and clear. And with absolutely no horizontal or vertical
curvature, our 793DF DynaFlat™ display reflects less glare and produces distortion-free images that stretch edge to edge. All in a compact 17" monitor that leaves you more desk space to operate.

Features:
- Perfectly flat DynaFlat™ screen.
- Super-fine 0.20 mm dot pitch.
- 1280 x 1024 maximum resolution.
- 30 – 70 kHz horizontal frequency.
- MagicTune™ display control technology.
- Meets MPR-II emissions safety standards.
- ENERGY STAR® compliant.
- Compatible with Windows, Mac, Sun Microsystems.

Short summary description Samsung SyncMaster 793DF Silver/Black monitor CRT 17" 1280 x 1024 pixels:
This short summary of the Samsung SyncMaster 793DF Silver/Black monitor CRT 17" 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 793DF Silver/Black, 17", DynaFlat, 50 - 160 Hz, 30 - 70 kHz, Separate H/V, 12.3 x 9.21" (312 x 234 mm)

Long summary description Samsung SyncMaster 793DF Silver/Black monitor CRT 17" 1280 x 1024 pixels:
This is an auto-generated long summary of Samsung SyncMaster 793DF Silver/Black monitor CRT 17" 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Samsung SyncMaster 793DF Silver/Black. Display diagonal: 17", Type: DynaFlat, Vertical scan range: 50 - 160 Hz. Maximum resolution: 1280 x 1024 pixels, Display resolution: 1280 x 1024 pixels. Power consumption (typical): 80 W, Power requirements: AC 90-264VAC, 50/60Hz, Power consumption (standby): 1 W. Certification: TCO'03, MPR-II, EPA/VESA DPMS, DDC-2B/2Bi. Compatible operating systems: Windows 2000/ME/XP Macintosh Sun Microsystems

Display
Surface treatment
Multi-Layer Coating
Type
DynaFlat
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 70 kHz
Display diagonal *
17"
Monitor sync input signal
Separate H/V
Pixel pitch
0.2
Display viewable area (HxV)
12.3 x 9.21" (312 x 234 mm)
Display resolution
Maximum resolution
1280 x 1024 pixels
Display resolution
1280 x 1024 pixels
Recommended resolution
1024x768@85Hz
Ports & interfaces
Plug and Play
Yes
Power
Power consumption (typical)
80 W
Power requirements
AC 90-264VAC, 50/60Hz
Power
Power consumption (standby)
1 W
Certificates
Certification
TCO'03, MPR-II, EPA/VESA DPMS, DDC-2B/2Bi
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 2000/ME/XP Macintosh Sun Microsystems
Weight & dimensions
Weight
31.5 lbs (14.3 kg)
Dimensions (W x D x H) with stand
15.8 x 14.9 x 16.1" (401 x 378 x 410 mm)
Packaging data
Package dimensions (WxDxH)
18.3 x 18.1 x 20.4" (464 x 459 x 518 mm)
Package weight
35.7 lbs (16.2 kg)
Technical details
Special features
Manual MagicTune Natural Color Pro
Video Dot Rate
110 MHz
Brand Image Article code product Stock Price from
Samsung 17IN 20MM 1280X1024 70KHZ monitor CRT 17" 1280 x 1024 pixels Samsung 17IN 20MM 1280X1024 70KHZ monitor CRT 17" 1280 x 1024 pixels
(show image)
LE-17KSBB 17IN 20MM 1280X1024 70KHZ 0.00
(excl. VAT)
0 (incl. VAT)