location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung INK-M40V ink cartridge Original Standard Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INK-M40V
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INK-M40V show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:39:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung INK-M40V ink cartridge Original Standard Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - Supply type: Multi pack
  • - Standard Yield
  • - Black ink page yield: 750 pages
  • - Black ink cartridges quantity: 2
  • - Brand compatibility: Samsung
Long product name Samsung INK-M40V ink cartridge Original Standard Yield Black :
The short editorial description of Samsung INK-M40V ink cartridge Original Standard Yield Black

INK-M40V
More>>>
Samsung INK-M40V ink cartridge Original Standard Yield Black:
The official marketing text of Samsung INK-M40V ink cartridge Original Standard Yield Black as supplied by the manufacturer

INK-M40 V Black Inkjet Print Cartridge is an optional Twin Pack of 2 x 17 ml black inkjet print cartridges for laser-quality, fade-resistant text across a wide range of papers.

consistent print quality
- SAMSUNG’s original ink cartridge offers consistent print quality from the first printout to the last.

durable printout
- SAMSUNG’s original ink cartridge dries fast to prevent blurring and keeps long lasting colours. This provides vivid colour for printing.

security label
- to prove they are original products.
1. When the label is tilted, the colour changes from clear to cyan.
2. The embossed characters change colour between red gold and blue when viewed from different angles.
3.Verification of the embossed character is possible by feeling the texture.

highly reliable products
- SAMSUNG’s original ink cartridge is reliable so there's no worries about leakage. Your printer will be protected from damage and have a long life.

cartridge perfectly fit to hardware
- Designed as the perfect fit for SAMSUNG printers from the development phase, SAMSUNG’s original ink cartridge displays the best performance without problems and provides long lasting durability.

Short summary description Samsung INK-M40V ink cartridge Original Standard Yield Black:
This short summary of the Samsung INK-M40V ink cartridge Original Standard Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung INK-M40V, Standard Yield, Pigment-based ink, 750 pages, Multi pack

Long summary description Samsung INK-M40V ink cartridge Original Standard Yield Black:
This is an auto-generated long summary of Samsung INK-M40V ink cartridge Original Standard Yield Black based on the first three specs of the first five spec groups.

Samsung INK-M40V. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Supply type: Multi pack, Black ink page yield: 750 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
SF-330/335T/340
Black ink cartridges quantity
2
Black ink page yield *
750 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colors *
Black
Brand compatibility *
Samsung
Supply type *
Multi pack
Weight & dimensions
Weight
1.59 oz (45 g)
Package width
2.99" (76 mm)
Package depth
1.61" (41 mm)
Package height
6.14" (156 mm)
Package weight
4.23 oz (120 g)
Package type
Box
Logistics data
Master (outer) case width
10.8" (275 mm)
Master (outer) case length
9.06" (230 mm)
Master (outer) case height
11" (280 mm)
Quantity per master (outer) case
36 pc(s)
Master (outer) case weight
10.1 lbs (4.6 kg)
Brand Image Article code product Stock Price from
Samsung INK-M55 ink cartridge Original Black Samsung INK-M55 ink cartridge Original Black
(show image)
INK-M55 INK-M55 0.00
(excl. VAT)
0 (incl. VAT)