location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Battery for U600 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery for U600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
105074
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:46:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Battery for U600 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Battery
  • - Lithium-Ion (Li-Ion)
  • - 690 mAh
  • - Black
Long product name Samsung Battery for U600 Black :
The short editorial description of Samsung Battery for U600 Black

Battery for U600, 690mAh
More>>>
Samsung Battery for U600 Black:
The official marketing text of Samsung Battery for U600 Black as supplied by the manufacturer

Samsung uses the latest lithium ion battery technology giving you the best performance possible.
Samsung batteries deliver the most reliable and long lasting power.

Short summary description Samsung Battery for U600 Black:
This short summary of the Samsung Battery for U600 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Battery for U600, Battery, Black, Lithium-Ion (Li-Ion), 690 mAh, U100/U600

Long summary description Samsung Battery for U600 Black:
This is an auto-generated long summary of Samsung Battery for U600 Black based on the first three specs of the first five spec groups.

Samsung Battery for U600. Product type: Battery, Product color: Black, Battery technology: Lithium-Ion (Li-Ion). Compatible products: U100/U600

Features
Product type *
Battery
Product color
Black
Battery technology
Lithium-Ion (Li-Ion)
Features
Battery capacity
690 mAh
Other features
Compatible products
U100/U600
Brand Image Article code product Stock Price from
Samsung SLB-10A mobile phone spare part Battery Samsung SLB-10A mobile phone spare part Battery
(show image)
SLB-10A SLB-10A 0.00
(excl. VAT)
0 (incl. VAT)