location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Royal Sovereign CS-1223 laminator 248.92 mm/min White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Royal Sovereign Check ‘Royal Sovereign’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS-1223
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS-1223 show
Show alternative article codes used in the online market place
Category:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators Check ‘Royal Sovereign’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Royal Sovereign: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Royal Sovereign CS-1223 laminator 248.92 mm/min White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum lamination width: 12" (30.5 cm)
  • - Preheating time: 3 min
  • - 248.92 mm/min
  • - Number of rollers: 2
  • - White
Guarantee: 1 Year
Long product name Royal Sovereign CS-1223 laminator 248.92 mm/min White :
The short editorial description of Royal Sovereign CS-1223 laminator 248.92 mm/min White

12" Photo / Document Laminator, 2 Rollers, 9.8inch/min, Hot / Cold Lamination
More>>>
Short summary description Royal Sovereign CS-1223 laminator 248.92 mm/min White:
This short summary of the Royal Sovereign CS-1223 laminator 248.92 mm/min White data-sheet is auto-generated and uses the product title and the first six key specs.

Royal Sovereign CS-1223, 12" (30.5 cm), 3 min, 248.92 mm/min, White, 365 W, 120 V

Long summary description Royal Sovereign CS-1223 laminator 248.92 mm/min White:
This is an auto-generated long summary of Royal Sovereign CS-1223 laminator 248.92 mm/min White based on the first three specs of the first five spec groups.

Royal Sovereign CS-1223. Maximum lamination width: 12" (30.5 cm), Preheating time: 3 min, Lamination speed: 248.92 mm/min. Power consumption (typical): 365 W, AC input voltage: 120 V, AC input frequency: 60 Hz. Width: 17.7" (449.6 mm), Depth: 5.7" (144.8 mm), Height: 2.56" (65 mm)