location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rio LAHR2 light hair remover Laser White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rio Check ‘Rio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LAHR2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LAHR2
Category:
epilation - removal of body or facial hair from its root - using light.
Light Hair Removers Check ‘Rio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Rio LAHR2 light hair remover Laser White :
The short editorial description of Rio LAHR2 light hair remover Laser White

Salon Laser Hair Removal System
More>>>
Short summary description Rio LAHR2 light hair remover Laser White:
This short summary of the Rio LAHR2 light hair remover Laser White data-sheet is auto-generated and uses the product title and the first six key specs.

Rio LAHR2, White, Laser, Inner upper arms, Outer upper arms, 4 s, 230 V, 11.3" (287 mm)

Long summary description Rio LAHR2 light hair remover Laser White:
This is an auto-generated long summary of Rio LAHR2 light hair remover Laser White based on the first three specs of the first five spec groups.

Rio LAHR2. Product color: White, Hair removal technology: Laser, Body areas: Inner upper arms, Outer upper arms. AC input voltage: 230 V. Width: 11.3" (287 mm), Depth: 9.37" (238 mm), Height: 2.48" (63 mm). Package width: 9.45" (240 mm), Package depth: 2.95" (75 mm), Package height: 11.6" (295 mm)