location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RGV Lusso 25GS slicer Electric 140 W Silver Aluminum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RGV Check ‘RGV’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lusso 25GS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25GS-LUSSO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8008336430623
Category:
Kitchen utensil with a broad, flat blade for lifting foods such as cake and fish.
Slicers Check ‘RGV’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by RGV: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16621
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 14:01:13
The date of the most recent change of the data-sheet in Icecat's system
Long product name RGV Lusso 25GS slicer Electric 140 W Silver Aluminum :
The short editorial description of RGV Lusso 25GS slicer Electric 140 W Silver Aluminum

Lusso 25GS - 250mm, 140W, 14000g, Silver
More>>>
Short summary description RGV Lusso 25GS slicer Electric 140 W Silver Aluminum:
This short summary of the RGV Lusso 25GS slicer Electric 140 W Silver Aluminum data-sheet is auto-generated and uses the product title and the first six key specs.

RGV Lusso 25GS, Electric, 0.591" (1.5 cm), Silver, Aluminum, 9.84" (25 cm), Jagged

Long summary description RGV Lusso 25GS slicer Electric 140 W Silver Aluminum:
This is an auto-generated long summary of RGV Lusso 25GS slicer Electric 140 W Silver Aluminum based on the first three specs of the first five spec groups.

RGV Lusso 25GS. Type of slicer: Electric, Slice thickness (max): 0.591" (1.5 cm), Product color: Silver. Power: 140 W. Weight: 30.9 lbs (14 kg). Dimensions (WxDxH): 14.3 x 18.9 x 14.4" (363 x 480 x 365 mm), Package dimensions (WxDxH): 18.9 x 20.9 x 15.4" (480 x 530 x 390 mm)