Long product name Razer Nabu OLED Wristband activity tracker IP54 Black, Green
:
OLED 128x16, Bluetooth, 3-axis accelerometer, Android/iOS, Lithium-polymer, Small-Medium, Black/Green
The short editorial description of Razer Nabu OLED Wristband activity tracker IP54 Black, Green
OLED 128x16, Bluetooth, 3-axis accelerometer, Android/iOS, Lithium-polymer, Small-Medium, Black/Green
More>>>
Short summary description Razer Nabu OLED Wristband activity tracker IP54 Black, Green:
This short summary of the Razer Nabu OLED Wristband activity tracker IP54 Black, Green data-sheet is auto-generated and uses the product title and the first six key specs.
Razer Nabu, Wristband activity tracker, OLED, IP54, Black, Green
Long summary description Razer Nabu OLED Wristband activity tracker IP54 Black, Green:
This is an auto-generated long summary of Razer Nabu OLED Wristband activity tracker IP54 Black, Green based on the first three specs of the first five spec groups.
Razer Nabu. Display type: OLED, Display resolution: 128 x 16 pixels. Device type: Wristband activity tracker, Product color: Black, Green, Band color: Black, Green. Battery life: 6 day(s), Battery technology: Lithium Polymer (LiPo), Charging source: USB. Mobile operating systems supported: Android 4.3, Android 4.4, Android 5.0, Android 5.1, iOS. Cables included: USB