location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ranex RA-5000198

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ranex Check ‘Ranex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RA-5000198
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10.009.62 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711387093753
Category:
Lights used for illuminating outside, such as lights on the outside of buildings and pathways.
Outdoor Lighting Check ‘Ranex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ranex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:47
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ranex RA-5000198
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ground spot using solar power
  • - Completely charged batteries can shine up to 8 hours
  • - Can hold up to 1250 kg
  • - Automatically turns on and off with the day/night sensor
  • - Measurements: 105 x 105 x 50 mm
Long product name Ranex RA-5000198 :
The short editorial description of Ranex RA-5000198

LED solar groundspot square
More>>>
Ranex RA-5000198:
The official marketing text of Ranex RA-5000198 as supplied by the manufacturer

This square brushed stainless steel LED solar ground spot fits in every exterior. Easily add some atmosphere to your garden, balcony or terrace with this spot.

The 2x 0.06-watt LED is wirelessly and is supplied with rechargeable batteries. In the daytime, the batteries are recharged and when the night falls is, the lights turn on. If the batteries are fully charged, the LED solar ground spot operating time is approx. five hours. This square LED solar ground spot works with 2x AAA batteries. • Suitable for any type of exterior
• Wireless installation
• 2x 0.06 W
• 2x AAA incl., IP67
• 2x LED
• 46 x 105 x 105 mm

Short summary description Ranex RA-5000198:
This short summary of the Ranex RA-5000198 data-sheet is auto-generated and uses the product title and the first six key specs.

Ranex RA-5000198, Outdoor ground lighting, Stainless steel, IP67, Garden, 1 bulb(s), LED

Long summary description Ranex RA-5000198:
This is an auto-generated long summary of Ranex RA-5000198 based on the first three specs of the first five spec groups.

Ranex RA-5000198. Type: Outdoor ground lighting, Product color: Stainless steel, International Protection (IP) code: IP67. Number of bulbs: 1 bulb(s), Bulb type: LED, Total power: 0.12 W. Power source type: Battery. Width: 4.13" (105 mm), Depth: 4.13" (105 mm), Height: 1.81" (46 mm). Quantity per pack: 1 pc(s)

Design
Type *
Outdoor ground lighting
Product color *
Stainless steel
International Protection (IP) code *
IP67
Suitable for outdoor areas *
Garden
Integrated sensors
No
Lamps
Number of bulbs *
1 bulb(s)
Bulb type
LED
Number of LEDs
2
Lamps
Total power
0.12 W
Light color
White
Power
Power source type *
Battery
Autonomy mode
Yes
Weight & dimensions
Width
4.13" (105 mm)
Depth
4.13" (105 mm)
Height
1.81" (46 mm)
Packaging data
Quantity per pack *
1 pc(s)
Country Distributor
Nederland 1 distributor(s)