location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Premier Mounts PVCPLR Black Metal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Premier Mounts Check ‘Premier Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PVCPLR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PVC-PLR
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Premier Mounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Premier Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Premier Mounts PVCPLR Black Metal
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Material: Metal
  • - Product color: Black
  • - 17.6 oz (500 g)
Guarantee: Lifetime
Long product name Premier Mounts PVCPLR Black Metal :
The short editorial description of Premier Mounts PVCPLR Black Metal

1.5 inch Pipe-to-Pipe Coupler
More>>>
Short summary description Premier Mounts PVCPLR Black Metal:
This short summary of the Premier Mounts PVCPLR Black Metal data-sheet is auto-generated and uses the product title and the first six key specs.

Premier Mounts PVCPLR, Metal, Black

Long summary description Premier Mounts PVCPLR Black Metal:
This is an auto-generated long summary of Premier Mounts PVCPLR Black Metal based on the first three specs of the first five spec groups.

Premier Mounts PVCPLR. Material: Metal, Product color: Black