location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SWV2532W/10 composite video cable 59.1" (1.5 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Composite A/V cable SWV2532W/10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWV2532W/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895995030
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:29:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SWV2532W/10 composite video cable 59.1" (1.5 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,5 m
  • - Stereo Audio
Long product name Philips SWV2532W/10 composite video cable 59.1" (1.5 m) Black :
The short editorial description of Philips SWV2532W/10 composite video cable 59.1" (1.5 m) Black

SWV2532W, Composite A/V cable, 1.5 m, Stereo Audio
More>>>
Philips SWV2532W/10 composite video cable 59.1" (1.5 m) Black:
The official marketing text of Philips SWV2532W/10 composite video cable 59.1" (1.5 m) Black as supplied by the manufacturer

Ensure a reliable connection with this composite video cable

Depend on this cable to provide you with a reliable video connection between components.

Enjoy good picture quality

- Nickel-plated connectors for reliable contact

Protects against signal loss

- Bare copper shielding

Easy installation

- Colour-coded connectors for instant recognition
- Non-slip ergonomic grip for easy use

Enjoy extended durability

- Flexible PVC jacket
- Rubber strain relief

Short summary description Philips SWV2532W/10 composite video cable 59.1" (1.5 m) Black:
This short summary of the Philips SWV2532W/10 composite video cable 59.1" (1.5 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SWV2532W/10, 59.1" (1.5 m), Black, Nickel, 2x RCA

Long summary description Philips SWV2532W/10 composite video cable 59.1" (1.5 m) Black:
This is an auto-generated long summary of Philips SWV2532W/10 composite video cable 59.1" (1.5 m) Black based on the first three specs of the first five spec groups.

Philips SWV2532W/10. Cable length: 59.1" (1.5 m), Product color: Black, Connector contacts plating: Nickel

Nickel-plated connectors

Nickel-plated connectors establish a clean contact between the cable and connector for a reliable connection.

Color-coded connectors

Color coded connections make it easy to install your cable into the correct inputs and outputs

Flexible PVC Jacket

Flexible PVC jacket provided protection to the delicate core of the cable. It also offers extended durability and ease of installation.

Rubber strain relief

Rubber strain relief provides a secure, yet flexible juncture between the cable and the plug.

Bare copper shielding

Bare copper shielding protects against signal loss.

Easy grip

This non-slip grip makes connecting your components easy and ergonomically comfortable.

Features
Cable length *
59.1" (1.5 m)
Connector contacts plating
Nickel
Features
Product color *
Black
Audio connector
Yes
Audio connector type
2x RCA