location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SoundShooter wireless portable speaker SBT30ORG/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SoundShooter
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
wireless portable speaker SBT30ORG/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBT30ORG/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410717723
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips SBT30ORG/00 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SoundShooter wireless portable speaker SBT30ORG/00
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bluetooth
  • - Orange
Long product name Philips SoundShooter wireless portable speaker SBT30ORG/00 :
The short editorial description of Philips SoundShooter wireless portable speaker SBT30ORG/00

Wireless music streaming. Big in sound, small in size. Bluetooth Orange.
More>>>
Philips SoundShooter wireless portable speaker SBT30ORG/00:
The official marketing text of Philips SoundShooter wireless portable speaker SBT30ORG/00 as supplied by the manufacturer

Powerful sound supported by wireless music streaming via Bluetooth, a rechargeable battery for playback anywhere and a built-in microphone for hands-free phone calls. And a carabiner too, to clip onto your belt or bag.
- Designed for grab and go
- Impressive sound
- Simplicity in use

Short summary description Philips SoundShooter wireless portable speaker SBT30ORG/00:
This short summary of the Philips SoundShooter wireless portable speaker SBT30ORG/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SoundShooter wireless portable speaker SBT30ORG/00, Neodymium, 2 W, Wireless, A2DP, AVRCP, HFP, HSP, 393.7" (10 m), Orange

Long summary description Philips SoundShooter wireless portable speaker SBT30ORG/00:
This is an auto-generated long summary of Philips SoundShooter wireless portable speaker SBT30ORG/00 based on the first three specs of the first five spec groups.

Philips SoundShooter wireless portable speaker SBT30ORG/00. Magnet type: Neodymium. RMS rated power: 2 W. Connectivity technology: Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, HSP, Bluetooth range: 393.7" (10 m). Product color: Orange. Recommended usage: Universal, Compatible products: • iPad: iPad 1, iPad 2 • iPhone: iPhone 3, iPhone 3GS, iPhone 4, iPhone 4S • iPod touch:...

Loudspeakers
Number of speakers *
1
Number of drivers
1
Magnet type
Neodymium
Audio
RMS rated power *
2 W
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth *
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, HSP
Bluetooth range
393.7" (10 m)
3.5 mm connector *
Yes
Headphone out
Yes
USB charging port
Yes
Design
Product color *
Orange
Performance
Recommended usage *
Universal
Built-in microphone *
Yes
Performance
Compatible products
• iPad: iPad 1, iPad 2 • iPhone: iPhone 3, iPhone 3GS, iPhone 4, iPhone 4S • iPod touch: 3rd generation or later • Android tablets & smartphones: with Android 2.1 and Bluetooth 2.1 or above • other music devices: with Bluetooth 2.1 or above
Amplifier
Amplifier
No
Power
Power source type
USB
Battery type *
Built-in
Battery technology
Lithium
USB charging
Yes
Packaging content
Cables included
Audio (3.5mm), USB
Quick start guide
Yes
Warranty card
Yes
Other features
Audio system
Mono
Continuous audio playback time
8 h
Depth (imperial)
2.6"
Height (imperial)
3.2"
Width (imperial)
2.6"
Battery life
8 h
Rechargeable battery
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-23 07:49:21
Uk has collected 10 expert reviews for Philips SoundShooter wireless portable speaker SBT30ORG/00 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
Digitaltrends.com
Updated:
2015-01-23 07:49:21
If you haven't already noticed, store shelves are stocked with Bluetooth speakers of every shape, size and price this holiday season. But it's the little tykes in the bargain bins that will get the most attention, thanks to their winning combination of ti...
Good Fuller sound than most competing speakers, Includes speakerphone, Carabiner is surprisingly useful/ super portable, Charging cable doubles as input cable, Surprisingly long battery life...
Bad Lacks bass, Will distort if pushed too hard...
Bottom line Philips' SoundShooter SBT30 is no portable hi-fi, but it is one of the best-sounding tiny Bluetooth speakers we've come across, and certainly the most rugged. For adventurers needing a small, lightweight device that sounds better than their phone, the S...
80%
chipchick.com
Updated:
2015-01-23 07:49:21
Here it is, the most adorable Bluetooth Speaker on the market. The Philips SoundShooter Portable Bluetooth Speaker is a rubberized barrel (or grenade) shaped speaker no bigger than an apple. The SoundShooter packs big sound, wireless and wired connectivit...
Good value, The...
Bad Poor bluetooth range, audio quality is not the greatest, Exposed speaker diaphragm is delicate, Button won't skip tracks or access voice commands...
Bottom line The Philips SoundShooter Bluetooth Speaker is an awesome device for making big sound portable. The audio quality, while not the best, gets really loud for this little barrel speaker. We love that it's bluetooth with a built-in microphone for making spea...
0%