location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Shaver series 5000 PowerTouch PT876/18 men's shaver Rotation shaver Trimmer Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Shaver series 5000 PowerTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dry electric shaver PT876/18
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT876/18 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010372124 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:37:04
The date of the most recent change of the data-sheet in Icecat's system
Philips PT876/18 user manual (16.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Shaver series 5000 PowerTouch PT876/18 men's shaver Rotation shaver Trimmer Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DualPrecision Pivoting heads
  • - 50 min cordless use/1 hr charge
  • - Pop-up trimmer
Long product name Philips Shaver series 5000 PowerTouch PT876/18 men's shaver Rotation shaver Trimmer Black :
The short editorial description of Philips Shaver series 5000 PowerTouch PT876/18 men's shaver Rotation shaver Trimmer Black

PowerTouch electric shaver PT876 Plus
More>>>
Philips Shaver series 5000 PowerTouch PT876/18 men's shaver Rotation shaver Trimmer Black:
The official marketing text of Philips Shaver series 5000 PowerTouch PT876/18 men's shaver Rotation shaver Trimmer Black as supplied by the manufacturer

DualPrecision
Catches more hairs
PowerTouch adds power to your morning. Now with more minutes per charge, fully
washable heads and DualPrecision blades - that give you a cleaner shave. With
PowerTouch you'll always fly through your morning routine.

A comfortable and close end result
- DualPrecision heads shave long hairs and short stubble
- Pivot, Flex & Float
- Super Lift & Cut blades raise hairs to cut closer
- Perfect for trimming your sideburns and moustache

The fastest way through your morning routine
- 50+ shaving minutes, 1-hour charge
- Can be used corded and cordless
- Simply rinses clean
- LED Display

Short summary description Philips Shaver series 5000 PowerTouch PT876/18 men's shaver Rotation shaver Trimmer Black:
This short summary of the Philips Shaver series 5000 PowerTouch PT876/18 men's shaver Rotation shaver Trimmer Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Shaver series 5000 PowerTouch PT876/18, Rotation shaver, Super Lift & Cut, SH50, 2 year(s), Black, AC/Battery

Long summary description Philips Shaver series 5000 PowerTouch PT876/18 men's shaver Rotation shaver Trimmer Black:
This is an auto-generated long summary of Philips Shaver series 5000 PowerTouch PT876/18 men's shaver Rotation shaver Trimmer Black based on the first three specs of the first five spec groups.

Philips Shaver series 5000 PowerTouch PT876/18. Shaver system: Rotation shaver, Shaving system technologies: Super Lift & Cut, Shaving head replacement(s) model: SH50. Product color: Black. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Shaver base station functions: Charging. Package type: Box, Package width: 6.81" (173 mm), Package depth: 3.46" (88 mm)

50+ shaving minutes
50+ shaving minutes

An energy-efficient, powerful and long-lasting lithium-ion battery gives you more shaves per charge. Charge it for an hour, and you'll have 50+ minutes of shaving time - that's around 17 shaves. Charge it for 3 minutes and you'll have enough power for 1 shave.

Fully washable shaver
Fully washable shaver

Simply pop the heads open and rinse thoroughly under the tap.

Pop-up trimmer
Pop-up trimmer

Complete your look by using the pop-up trimmer. Perfect for maintaining a moustache and trimming sideburns.

Efficient power System
Efficient power System

Can be used corded and cordless

LED Display
LED Display

Indicates: Battery full, Battery low, Charging, Replace shaving heads, Quick charge

Pivot, Flex and Float
Pivot, Flex and Float

The heads flex to stay in close contact with your skin, and pivot to add an extra dimension of movement, all of which gives you a close, fast and comfortable shave.

Super Lift & Cut action
Super Lift & Cut action

The first blade raises each hair while the second blade comfortably cuts below skin level, for really smooth results.

IF - product design award - 2013

Philips PT876/18

Performance
Shaver system *
Rotation shaver
Shaving system technologies
Super Lift & Cut
Trimmer *
Yes
3D contour following
Yes
Pop-up trimmer
Yes
Number of shaver heads/blades *
3
Shaving head replacement(s) model
SH50
Shaving head replacement(s) period
2 year(s)
Design
Product color *
Black
Hair collecting chamber
Yes
Rubber grips
Yes
Washable *
Yes
LED indicators
Yes
Indication
Battery full indication
Yes
Battery low indication
Yes
Charging indicator
Yes
Power
Power source *
AC/Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Power
Charging time
1 h
Fast charging
Yes
Fast charging time
3 min
Power consumption (standby)
0.25 W
Power requirements
100 - 240 V
Shaving time
50 min
Power consumption (max)
5.4 W
Cordless
Yes
Packaging content
Base station
Yes
Shaver base station functions
Charging
Shaving head replacement(s) included
No
Cleaning brush
Yes
Protection cap
Yes
Packaging data
Package type
Box
Quantity
1
Package width
6.81" (173 mm)
Package depth
3.46" (88 mm)
Package height
9.65" (245 mm)
Package weight
18.3 oz (520 g)
Other features
Corded use
Yes
Country of origin
Netherlands
Country Distributor
Deutschland 1 distributor(s)