location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips LED Inspection lamps LPL16X1 inspection lamp White 6500 K Halogen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LED Inspection lamps
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Quality LED 300 lm CBL20 Cabled Lamp
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LPL16X1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8727900389548
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:06:40
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips LPL16X1 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips LED Inspection lamps LPL16X1 inspection lamp White 6500 K Halogen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wide beam angle: up to 100°
  • - High-power LED light
  • - Defeat the darkness
  • - Water and dust protected -IP54
  • - Strong impact resistance -IK07
  • - Resistant to chemicals
  • - Rotating magnet
Long product name Philips LED Inspection lamps LPL16X1 inspection lamp White 6500 K Halogen :
The short editorial description of Philips LED Inspection lamps LPL16X1 inspection lamp White 6500 K Halogen

See better, work better. Professional lighting tool. High-Power white LED light 5 meters cable.
More>>>
Philips LED Inspection lamps LPL16X1 inspection lamp White 6500 K Halogen:
The official marketing text of Philips LED Inspection lamps LPL16X1 inspection lamp White 6500 K Halogen as supplied by the manufacturer

Our cabled professional LED Inspection lamp has been made with all possible maintenance jobs in mind. We are working with experts to better understand how light affects worker performance in production environments.
- High-Power white LED light
- High resistance
- Slim design for confined spaces

Short summary description Philips LED Inspection lamps LPL16X1 inspection lamp White 6500 K Halogen:
This short summary of the Philips LED Inspection lamps LPL16X1 inspection lamp White 6500 K Halogen data-sheet is auto-generated and uses the product title and the first six key specs.

Philips LED Inspection lamps LPL16X1, Halogen, 12 bulb(s), 5 W, White, 6500 K, 100°

Long summary description Philips LED Inspection lamps LPL16X1 inspection lamp White 6500 K Halogen:
This is an auto-generated long summary of Philips LED Inspection lamps LPL16X1 inspection lamp White 6500 K Halogen based on the first three specs of the first five spec groups.

Philips LED Inspection lamps LPL16X1. Bulb technology: Halogen, Number of bulbs: 12 bulb(s), Bulb power: 5 W. Cord length: 196.9" (5 m), International Protection (IP) code: IP54, Protection features: Shock resistant, Water resistant. Width: 1.77" (45 mm), Depth: 2.09" (53 mm), Weight: 24.3 oz (690 g). Package width: 1.38" (35 mm), Package depth: 1.1" (28 mm), Package height: 1.77" (45 mm). Energy efficiency class (old): A+

Water and dust protected -IP54
Water and dust protected -IP54

The LED inspection lamp is water resistant and conforms to IP54.

Wide beam angle: up to 100°
Wide beam angle: up to 100°

The wide beam angle of 100° will enable you to focus on specific parts and to deliver the right amount of light you need.

Rotating magnet
Rotating magnet

Use the rotating magnet to position the lamp and its light where you need it, providing you with clear and precise visibility of the work space.

Resistant to chemicals

As well as resisting knocks, the inspection lamp cases are resistant to water, chemicals and workshop solvents.

Defeat the darkness

Philips professional workshop lamps feature powerful LEDs for an intense white light and a bright wide beam to defeat the darkness. Designed to optimise clarity and vision, the 6000 K white light also improves visual comfort for fatigue-free working.

High-power LED light

The high power white LED's provide 300 lumens of light output to ensure that you are not left in the dark when trying to spot even the smallest details.

Lamps
Number of bulbs *
12 bulb(s)
Bulb power
5 W
Light color
White
Color temperature
6500 K
Beam angle (max)
100°
Bulb technology *
Halogen
Design
Cord length
196.9" (5 m)
International Protection (IP) code
IP54
Protection features
Shock resistant, Water resistant
Weight & dimensions
Width
1.77" (45 mm)
Depth
2.09" (53 mm)
Weight
24.3 oz (690 g)
Packaging data
Package width
1.38" (35 mm)
Package depth
1.1" (28 mm)
Package height
1.77" (45 mm)
Package weight
7.12 lbs (3.23 kg)
Other features
Energy efficiency class (old)
A+