location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Tele Zoom Lens f PXG10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tele Zoom Lens f PXG10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCA3001/00
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name Philips Tele Zoom Lens f PXG10 :
The short editorial description of Philips Tele Zoom Lens f PXG10

Tele Zoom Lens f PXG10
More>>>
Philips Tele Zoom Lens f PXG10:
The official marketing text of Philips Tele Zoom Lens f PXG10 as supplied by the manufacturer

Multi Input projector for Data as well for Video applications (3D Y/C separation; 3 line
Digital comb filter, 3D Noise reduction, Colour transient and Y delay); Long life and
almost constant light output over entire lamp life;Automatic perfect multi scan data
input handling,VGA up to UXGA resolutions; Acoustical noise (39dBA); Intuitive
Graphic User Interface for Ease of Use;Auto Source and Interlaced/Progressive (I/P)
scan conversion; Power save modes; (4) Auto Image; Phase, Clock, Position H/V;
Digital Image, Shift Function; Optional lenses;Tele and Wide lenses which can fit in
combination with the existing zoom lens.

Short summary description Philips Tele Zoom Lens f PXG10:
This short summary of the Philips Tele Zoom Lens f PXG10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Tele Zoom Lens f PXG10, 67.9 - 88.3 mm

Long summary description Philips Tele Zoom Lens f PXG10:
This is an auto-generated long summary of Philips Tele Zoom Lens f PXG10 based on the first three specs of the first five spec groups.

Philips Tele Zoom Lens f PXG10. Focal length range: 67.9 - 88.3 mm. Weight: 2.43 lbs (1.1 kg)

Lens system
Focal length range
67.9 - 88.3 mm
Weight & dimensions
Weight
2.43 lbs (1.1 kg)